The Eaton 93E UPS delivers customers the most efficient power quality solution in three key areas: space, power and cost. Engineered for maximum efficiency, the 93E delivers up to 98% efficiency while maintaining a small physical footprint. With internal batteries up to 60 kVA, the 93E provides an all-in-one solution that also reduces the complexity of installation and startup and provides maximum runtime.
Note:
Power
Ratings: 15kVA/13.5kW, 20kVA/18kW, 30kVA/27kW, 40kVA/36kW, 60kVA/54kW, 80kVA/72kW, 100kVA/90kW, 120kVA/108kW, 160kVA/144kW, 200kVA/180kW, 300kVA/270kW, 400kVA/360kW
Topology: Double-conversion online UPS
Electrical Input
Nominal input voltage : 400/230V, 4 wire (380/415V selectable)
Input voltage range : -15%, +20% from nominal (400V) at 100% load without depleting battery
Operating frequency : 50/60 Hz (40 to 72 Hz)
Input power factor : >0.99 typical
Input current distortion : ≤5% THD
Electrical Output
Nominal output voltage : 400/230, 4 wire (380/415V selectable)
Output voltage regulation: ±1% Static; ±5% dynamic at 100% resistive load change, <20 ms response time
Battery
Battery : 192 to 240 Cells (Continual selectable for 15-80kVA)
216/222/228/234/240 Cells (Selectable for 100-40kVA)
Charging method: ABM Cyclic Charging
General
Efficiency: Up to 98% High-efficiency mode (15-80kVA)
Up to 98.5 % High-efficiency mode (100-400kVA)
Up to 94% Double-conversion mode
UPS bypass: Automatic on overload or UPS failure
Parallel technology: Powerware Hot Sync® Technology
Dimensions W x D x H: 500 x 710 x 960 (mm) 15-20kVA (with internal battery)
500 x 710 x 1230 (mm) 30kVA (with internal battery)
500 x 710 x 1500 (mm) 40kVA (with internal battery)
600 x 800 x 1876 (mm) 60-200kVA
1600 x 820 x 1880 (mm) 300/400kVA
Cabinet rating: IP20 with standard washable dust filters
Weights without internal battery : 15/20kVA-72kg, 30kVA-88kg, 40kVA-120kg,
60kVA-202kg, 80kVA-245kg, 100kVA-283kg,
120kVA-311kg, 160/200kVA-457kg,
300kVA-860kg, 400kVA-970kg
Weights with internal battery : 15/20kVA-272kg, 30kVA-376kg, 40kVA-490kg
Overload: 150% for 1 minute, 125% for 10 minutes, >150% for 150ms
Communications
Display: Graphical LCD with blue backlight
LEDs : (4) LEDs for notice and alarm
Audible alarms: Yes
Communication ports: (1) RS-232, (1) USB, (1) EPO
Communication slots: (2) Mini-slot communication bays
Environmental
Operating temperature: 0ºC to +40ºC
Batteries recommended max. +25ºC
Storage temperature: -25ºC to +55ºC without batteries
+15ºC to +25ºC with batteries
Relative humidity: 5–95%, non-condensing
Audible noise: 15-20kVA≤55 dBA at 1m typical
30-40kVA≤62 dBA at 1m typical
60-120kVA≤65 dBA at 1m typical
160-200kVA≤70 dBA at 1m typical
300-400kVA≤73 dBA at 1m typical
Altitude: <1000m at +40°C
Certifications
EMI standards: EN55022/EN55024
EMC compliance: IEC 62040-2
Quality: ISO 9001: 2000 and ISO 14001:1996
Communication Accessories
Network-MS: Web/SNMP Card
Modbus-MS: Web/SNMP and Modbus Card
Relay-MS: Relay (Dry Contact) Card -DB9 Connection
Industrial Relay: Relay (Dry Contact) Card -Terminal Connection
116750224-001: Environmental Monitor Probe (EMP) kit (need to plug into Web/SNMP Card or Web/SNMP and Modbus Card to work)
System Accessories
Battery Cabinets & Battery Circuit Breakers (60-200kVA)
Maintenance Bypass Switches (MBS) (100-200kVA, standard on 15-80kVA)
Top Cable Entry (60-200kVA, standard on 300-400kVA)
System Parallel Modules (60-200kVA)
Dual input kit (15-80kVA)
IP21 hood (15-200kVA)
Rear Chimney (60-200kVA)