93E Tower UPS

The Eaton 93E UPS delivers customers the most efficient power quality solution in three key areas: space, power and cost. Engineered for maximum efficiency, the 93E delivers up to 98% efficiency while maintaining a small physical footprint. With internal batteries up to 60 kVA, the 93E provides an all-in-one solution that also reduces the complexity of installation and startup and provides maximum runtime.

Manufacturer Part Number
93E15U-MBS14
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Power
Ratings: 15kVA/13.5kW, 20kVA/18kW, 30kVA/27kW, 40kVA/36kW, 60kVA/54kW, 80kVA/72kW, 100kVA/90kW, 120kVA/108kW, 160kVA/144kW, 200kVA/180kW, 300kVA/270kW, 400kVA/360kW
Topology: Double-conversion online UPS
Electrical Input
Nominal input voltage : 400/230V, 4 wire (380/415V selectable)
Input voltage range : -15%, +20% from nominal (400V) at 100% load without depleting battery
Operating frequency : 50/60 Hz (40 to 72 Hz)
Input power factor : >0.99 typical
Input current distortion : ≤5% THD
Electrical Output
Nominal output voltage  : 400/230, 4 wire (380/415V selectable)
Output voltage regulation: ±1% Static; ±5% dynamic at 100% resistive load change, <20 ms response time
Battery
Battery : 192 to 240 Cells (Continual selectable for 15-80kVA)
216/222/228/234/240 Cells (Selectable for 100-40kVA)
Charging method: ABM Cyclic Charging
General
Efficiency: Up to 98% High-efficiency mode (15-80kVA)
Up to 98.5 % High-efficiency mode (100-400kVA)
Up to 94% Double-conversion mode 
UPS bypass: Automatic on overload or UPS failure
Parallel technology: Powerware Hot Sync® Technology
Dimensions W x D x H: 500 x 710 x 960 (mm) 15-20kVA (with internal battery)
500 x 710 x 1230 (mm) 30kVA (with internal battery)
500 x 710 x 1500 (mm) 40kVA (with internal battery)
600 x 800 x 1876 (mm) 60-200kVA
1600 x 820 x 1880 (mm) 300/400kVA
Cabinet rating: IP20 with standard washable dust filters
Weights without internal battery : 15/20kVA-72kg, 30kVA-88kg, 40kVA-120kg,
60kVA-202kg, 80kVA-245kg, 100kVA-283kg,
120kVA-311kg, 160/200kVA-457kg,
300kVA-860kg, 400kVA-970kg
Weights with internal battery : 15/20kVA-272kg, 30kVA-376kg, 40kVA-490kg
Overload: 150% for 1 minute, 125% for 10 minutes, >150% for 150ms
Communications
Display: Graphical LCD with blue backlight
LEDs : (4) LEDs for notice and alarm
Audible alarms: Yes
Communication ports: (1) RS-232, (1) USB, (1) EPO
Communication slots: (2) Mini-slot communication bays
Environmental
Operating temperature: 0ºC to +40ºC
Batteries recommended max. +25ºC
Storage temperature: -25ºC to +55ºC without batteries
+15ºC to +25ºC with batteries
Relative humidity: 5–95%, non-condensing
Audible noise: 15-20kVA≤55 dBA at 1m typical
30-40kVA≤62 dBA at 1m typical
60-120kVA≤65 dBA at 1m typical
160-200kVA≤70 dBA at 1m typical
300-400kVA≤73 dBA at 1m typical
Altitude: <1000m at +40°C
Certifications
EMI standards: EN55022/EN55024
EMC compliance: IEC 62040-2
Quality: ISO 9001: 2000 and ISO 14001:1996
Communication Accessories
Network-MS: Web/SNMP Card
Modbus-MS: Web/SNMP and Modbus Card
Relay-MS: Relay (Dry Contact) Card -DB9 Connection
Industrial Relay: Relay (Dry Contact) Card -Terminal Connection
116750224-001: Environmental Monitor Probe (EMP) kit (need to plug into Web/SNMP Card or Web/SNMP and Modbus Card to work)
System Accessories
Battery Cabinets & Battery Circuit Breakers (60-200kVA)
Maintenance Bypass Switches (MBS) (100-200kVA, standard on 15-80kVA)
Top Cable Entry (60-200kVA, standard on 300-400kVA)
System Parallel Modules (60-200kVA)
Dual input kit (15-80kVA)
IP21 hood (15-200kVA)
Rear Chimney (60-200kVA)