Red Pro 5 TB high-capacity NAS storage

Joining the original color of NAS, WD Red Pro continues the formula of success that has led the WD Red product family by adding support beyond consumer, SOHO, and small business markets into medium and large 1-16 bay business storage systems.

WD Red Pro hard drives integrate WD's exclusive technology, NASware™ 3.0, to provide unparalleled support for drive compatibility, reliability, and performance.

WD Red Pro carries a 5-year limited warranty and was engineered to handle the increased workloads from your business. Our pride is in our product, and our vision is shared with our customers

Manufacturer Part Number
WD5001FFWX
EAN/UPC
0718037832326,718037832326
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Interface: SATA 6 Gb/s
Formatted capacity: 2TB, 3TB, 4TB, 5TB, 6TB
Form factor : 3.5-inch
Advanced Format (AF) :  Yes
RoHS compliant 1:  Yes

Performance

Data transfer rate (max):
Buffer to host:  6 Gb/s
Host to/from drive (sustained)

  • 6 TB: 214 Mb/s
  • 5 TB: 194 Mb/s
  • 4 TB: 171 Mb/s
  • 3 TB: 168 Mb/s
  • 2 TB: 164 Mb/s
Cache:
  • 6 TB, 5 TB: 128 MB
  • 4 TB, 3 TB, 2 TB: 64 MB
Rotational speed (RPM): 7200

Reliablitity/Data Integrity:

Load/unload cycles2 : 600,000
Non-recoverable read errors per bits read : <1 in 10
Limited warranty (years)3: 5 years

Power Management:

Average power requirements:
Read/Write:
  • 6, 5 TB: 10.6 W
  • 4, 3 TB: 8.6 W
  • 2 TB: 6.5 W
Idle:
  • 6, 5 TB: 7.4 W
  • 4, 3 TB: 6.5 W
  • 2 TB: 4.9 W
Standby/Sleep:
  • 6, 5, TB: 1.6 W
  • 4, 3 TB: 0.6 W
  • 2 TB: 0.4 W
Environmental Specifications:

  • Temperature: Operating: 5°C to 60°C
  • Non-operating: -40°C to 70°C
Shock:
  • Operating (2 ms, read/write) : 30Gs
  • Operating (2 ms, read) : 65Gs
  • Non-operating (2 ms): 300Gs
Acoustics (dBA):
  • Idle: 31
  • Seek (average): 34
Physical Dimensions:
  • Height (max) : 1.028 in (26.1 mm)
  • Length (max) : 5.787 in (147.0 mm)
  • Width (± .01 in.) : 4.0 in (101.6 mm)
Weight (± 3% ) :
  • 6, 5, 4, 3 TB: 1 66 lb (0.75 kg)
  • 2 TB: 1.55 lb (0.70 kg)