Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
SYSTEM
- Available Operating Systems IGEL Linux v5 (LX)
- Management IGEL Universal Management Suite included
- Form Factor Standard Desktop
- Processor Intel E3815 1.5GHz Single-Core
- Chipset Intel Bay Trail SoC
MEMORY
- RAM (DDR3L) 2 GB
- Flash Memory 2 GB
GRAPHICS
- Chipset Intel HD Graphics
- Video Memory 64 – 256 MB shared memory
- Ports 1 x DVI-I, 1 x DVI-D
- Supported Resolutions max. 1920 x 1200, Dualview
NETWORK
AUDIO
- Chipset High Defi nition Audio
- Ports Front: 1 x line-out, 1 x mic-in
- Speakers 1 x internal
PERIPHERAL INTERFACES
- Serial Optional, via USB-to-Serial adapter
- Parallel Optional, via USB-to-Parallel adapter
- USB 2.0 3 x back
- USB 3.0 1 x front
- Kensington Lock 1 x back
DIMENSIONS
- Device (D x W x H), upright 205 x 63 x 194 mm with foot, 200 x 48 x 182 mm without foot
- Packaging (D x W x H), horizontal 275 x 95 x 260 mm
- Weight (without foot) 0.9 kg
ENVIRONMENT
- Cooling Fanless convection
- Operating Temperature 0° to 40° C (vertical)
- 0° to 35° C (horizontal, with rubber feet)
- Operating Humidity 10% – 80%, non-condensing
POWER
- Input Auto sensing 100~240 VAC / 50~60 Hz
- Power Supply External
- Power Consumption: Idle / Sleep Mode 5 W / 1 W
OPTIONS
- VESA Mount For mounting on the back of a monitor
- Rubber Feet For horizontal placement of the device
- USB-to-Serial Adapter For connecting peripherals that require a serial port
- USB-to-Parallel Adapter For connecting printers that require a parallel port
- Shared WorkPlace (only UD2) It allows user-dependent confi guration based on setting profi les