Portable Rechargeable Bluetooth Stereo Speaker

The iBT33 is a Bluetooth-enabled wireless stereo with built-in speakerphone capability. Built-in rechargeable battery to take your music anywhere. Stream wireless digital audio via Bluetooth from your iPhone, iPad, Android, Windows–most Bluetooth devices. Built-in mic, digital voice echo cancellation and answer and end controls make speakerphone use a pleasure. iPX4 rated for splash resistance. Aux-in jack for playing almost any audio device.

Manufacturer Part Number
IBT33BC
EAN/UPC
0047532907711,047532907711
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 6.50" W x 3.07" H x 2.09" D
Weight: .78 lbs