Gryphon GD4430 Handheld Barcode Scanner

The Gryphon™ 4000 series represents the premium level of data collection devices from Datalogic ADC for general purpose applications. Designed with people in mind, the Gryphon™ I GD4400 imager blends advanced 2D reading with motion sensing technology, producing a user-friendly device with outstanding performance.

Perfect for both handheld and presentation reading, the Gryphon I GD4400 imager features Datalogic’s Motionix™ motion-sensing technology which detects the natural actions of the operator to automatically switch the scanner into the desired scanning mode. This technology works with or without the use of a stand, offering more operational choices. Both the aimer and sensor can be programmed to the user’s desired preferences.

User comfort is maximized with the Gryphon I GD4400 imager’s steady, deep red illumination light. Easier on the eyes than competitive products with flicker illumination, the highly visible 4-Dot aimer defines a precise reading zone and reduces accidental reads. The aimer’s center cross provides a locator for targeted scanning in a multiple bar code environment.

The Gryphon I GD4400 imager provides snappy reading performance on all common 1D and 2D codes as well as postal, stacked and composite codes like PDF417. High Density (HD) models are also available for reading smaller, condensed codes. For mobile marketing or ticketing applications, this imager also offers excellent performance when reading bar codes from mobile devices.

The Gryphon I GD4400 2D omnidirectional reader eliminates the need for separate equipment with signature capture and document scanning capabilities. Its enhanced optics offer improved motion tolerance and high speed imaging to read fast moving codes.

Manufacturer Part Number
GD4430-BKK12S
EAN/UPC
4056572760817
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DECODING CAPABILITY
1D / LINEAR CODES Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D CODES Aztec Code; China Han Xin Code; Data Matrix; MaxiCode; Micro QR Code; QR Code
POSTAL CODES Australian Post; British Post; China Post; IMB; Japanese Post; KIX Post; Korea Post; Planet Code; Postnet; Royal Mail Code (RM4SCC)
STACKED CODES EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MacroPDF; MicroPDF417; PDF417; UPC A/E Composites

ELECTRICAL
CURRENT Operating (Typical)  GD4430 < 160 mA @ 5 VDC Standby/Idle (Typical): 65 mA @ 5 VDC
INPUT VOLTAGE GD4430: 4.2 - 5.25 VDC

ENVIRONMENTAL
AMBIENT LIGHT 0 - 100,000 lux
DROP RESISTANCE Withstands repeated drops from 1.8 m / 5.9 ft onto a concrete surface.
ESD PROTECTION (AIR DISCHARGE) 16 kV
HUMIDITY (NON-CONDENSING) 5 - 95%
PARTICULATE AND WATER SEALING IP52
TEMPERATURE Operating: 0 to 50 °C / 32 to 122 °F Storage/Transport: -20 to 70 °C / -4 to 158 °F

INTERFACES
GD4430: RS-232 / USB / Keyboard Wedge / Wand Multi-Interface

PHYSICAL CHARACTERISTICS
COLORS AVAILABLE Black
DIMENSIONS 18.1 x 7.1 x 10.0 cm / 7.1 x 2.8 x 3.9 in
WEIGHT 195.0 g / 6.9 oz

READING PERFORMANCE
IMAGE CAPTURE Graphic Formats: BMP, JPEG, TIFF; Greyscale: 256, 16, 2
IMAGER SENSOR Wide VGA: 752 x 480 pixels
LIGHT SOURCE Aiming: 650 nm VLD
MOTION TOLERANCE 25 IPS
PRINT CONTRAST RATIO (MINIMUM) 25%
READING ANGLE Pitch: +/- 40°; Roll (Tilt): 180°; Skew (Yaw): +/- 40°
READING INDICATORS Beeper (Adjustable Tone); Datalogic ‘Green Spot’ Good Read Feedback; Good Read LED
RESOLUTION (MAXIMUM) High Density (HD): 1D Linear: 0.077 mm / 3 mils; Data Matrix: 0.127 mm / 5 mils; PDF417: 0.102 mm / 4 mils Standard Range (SR): 1D Linear: 0.102 mm / 4 mils;Data Matrix: 0.178 mm / 7 mils; PDF417: 0.102 mm / 4 mils

READING RANGES
TYPICAL DEPTH OF FIELD Minimum distance determined by symbol length and scan angle. Printing resolution, contrast, and ambient light  dependent.

GD4400 Standard Range (SR)                                                                                         GD4400 High Density (HD)
Code 39: 5 mils: 4.0 to 19.0 cm / 1.6 to 7.5 in                                                                   Code 39: 3 mils: 2.4 to 9.1 cm / 0.9 to 3.6 in
Code 39: 10 mils: 1.0 to 30.0 cm / 0.4 to 11.8 in                                                               Code 39: 5 mils: 0.8 to 11.3 cm / 0.3 to 4.5 in
Data Matrix: 10 mils: 2.0 to 16.0 cm / 0.8 to 6.3 in                                                             Data Matrix: 5 mils: 2.8 to 6.1 cm / 1.1 to 2.4 in
Data Matrix: 15 mils: 0 to 23.6 cm /0 to 9.3 in                                                                    EAN-13: 13 mils: 1.1 to 17.2 cm / 0.4 to 6.8 in
EAN-13: 13 mils: 1.5 to 40.0 cm / 0.6 to 15.7 in                                                                PDF417: 4 mils: 1.8 to 6.8 cm / 0.7 to 2.7 in
PDF417: 10 mils: 0.5 to 22.0 cm / 0.2 to 8.6 in                                                                 PDF417: 10 mils: 0 to 14.3 cm / 0 to 5.6 in
QR Code: 10 mils: 3.0 to 12.5 cm / 1.2 to 4.9 in                                                               QR Code: 6.7 mils: 2.1 to 4.2 cm / 0.8 to 1.7 in

SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE Complies to China RoHS; Complies to EU RoHS
LASER CLASSIFICATION Caution Laser Radiation - Do not stare into beam; IEC 60825 Class 2

UTILITIES
DATALOGIC ALADDIN™ Datalogic Aladdin configuration program is available for download at no charge.
OPOS / JAVAPOS JavaPOS Utilities are available for download at no charge.
OPOS Utilities are available for download at no charge.
REMOTE HOST DOWNLOAD Lowers service costs and improves operations: GD4410

WARRANTY
WARRANTY 5-Year Factory Warranty