PIXMA MG3620 Wireless Inkjet All-In-One Printer

Printing Made Simple

The PIXMA MG3620 is a Wireless1 Inkjet All-In-One printer that offers convenience and simplicity for all your printing needs. Print and scan from almost anywhere around the house with its wireless capability. Save time and money with great features such as Auto duplex printing and Mobile Device Printing.

The PIXMA MG3620 is amazingly convenient with many ways to print wirelessly. With the Canon PRINT app2 easily print and scan photos and documents directly from your mobile devices. Enjoy printing from your iPad®, iPhone® or iPod® touch with AirPrint3, and from Android devices with Mopria4 and Google Cloud Print.

Print amazingly crisp and clear photos and documents with this printer thanks to a maximum color resolution of 4800 x 1200 dpi6 and the capability to print borderless photos up to 8.5” by 11.” Additionally, XL ink cartridges allow for more documents and photos to be printed while replacing those cartridges less often.

Manufacturer Part Number
0515C002AA
EAN/UPC
0013803256192,013803256192
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer:
Print Speed (up to): 4" x 6" Borderless Photo: Approx. 44 seconds7,15
Black:ESAT: Approx. 9.9 ipm7,15
Color:ESAT: Approx. 5.7 ipm7,15
Number of Nozzles: Color: 1,152 / Pigment Black: 640 / Total: 1,792
Picoliter Size (color): 2 and 5
Print Resolution (Up to): Color:Up to 4800 x 1200 dpi6
Black:Up to 600 x 600 dpi6
Ink Compatibility: PG-240 Pigment Black Cartridge
PG-240 XL Pigment Black Cartridge
PG-240 XXL Pigment Black Cartridge
CL-241 Color Ink Cartridge
CL-241 XL Color Ink Cartridge
240XL/241XL/GP-601 Combo Pack
Paper Sizes: 4" x 6", 5" x 7", Letter, Legal, U.S. #10 Envelopes
Paper Compatibility: Plain: Plain Paper, Canon High Resolution Paper

Super High Gloss:
 Photo Paper Pro Platinum

Glossy:
 Photo Paper Plus Glossy II, Photo Paper Glossy

Semi-Gloss:
 Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster

Matte:
 Matte Photo Paper

Envelope:
 U.S. #10 Envelope
Printer Features: AirPrint3, Auto Duplex Print, Auto Photo Fix II, Borderless Printing12, Document Printing, Easy PhotoPrint+13, Full HD Movie Print9, Google Cloud Print5, Mopria Device Printing4, My Image Garden8, Photo Printing, Canon PRINT app2, PIXMA Cloud Link14, Red-Eye Correction, Image Cropping, Quiet Mode, Special Filters, Wireless Printing
Output Tray Capacity: 100 Sheets Plain Paper -OR- 20 Sheets of 4"x6" Photo Paper

Copier:

Copy Speed (up to): FCOT(Color): Approx. 22 seconds7
Copy Features: Borderless Copy, Fit-to-Page

Scanner:

Scanner Type: Flatbed
Scanning Element: Contact Image Sensor (CIS)
Max. Resolutions: Optical:1200 x 2400 dpi17
Interpolated:19,200 x 19,200 dpi17
Scanner Features: Auto Scan Mode16, Network Scan, Wireless Scanning
Color Depth: 48-bit Input / 24-bit Output
Max. Document Size: 8.5" x 11.7"

General:

Other Features: Hybrid Ink System, 4-Color Cartridge System, CREATIVE PARK PREMIUM18, Wi-Fi LED, FastFront, Rated EPEAT Silver, Auto Power On/Off, Quiet Mode, Canon PRINT app2, PIXMA Cloud Link14
OS Compatibility: Windows:19 Windows® 8, Windows 8.1, Windows 7, Windows 7 SP1, Windows Vista® SP1, Vista SP2, Windows XP SP3 32-bit
Mac:20 Mac OS® X v10.7.5 - 10.10
Standard Interface:

  • Hi-Speed USB
  • PictBridge (Wireless LAN)10
  • Wireless LAN (IEEE 802.11b/g/n)1
Warranty: 1-Year limited warranty with InstantExchange Program. 1-Year toll-free technical phone support.22