FortiGate FG-3000D Network Security/Firewall Appliance

The Fortinet Enterprise Firewall Solution
The Fortinet Enterprise Firewall Solution delivers end-to-end network security with one platform, one network security operating system and unified policy management with a single pane of glass — for the industry’s best protection against the most advanced security threats and targeted attacks.

One Enterprise Firewall Solution across the Extended Enterprise

The FortiGate family of network appliances represents the industry’s broadest range of enterprise firewall platforms. FortiGate is based on FortiASIC, a purpose-built integrated architecture that provides extremely high throughput and exceptionally low latency, while delivering industry-leading security effectiveness and consolidation which is routinely validated by independent real-world tests. Targeted at high speed data centers and large enterprises, the FortiGate 3000D delivers high NGFW and Intrusion Prevention (IPS) performance along with high port density and dual power supply for maximum flexibility.

Manufacturer Part Number
FG-3000D-BDL-950-12
EAN/UPC
0040232225772,040232225772
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces and Modules

10 GE SFP+ / GE SFP Slots 16
GE RJ45 Management Ports 2
USB Ports (Server) 1
Console Port 1
Internal Storage 480 GB
Included Transceivers 2x SFP+ (SR 10GE)

System Performance and Capacity


Firewall Throughput (1518 / 512 / 64 byte, UDP) 80 / 80 / 50 Gbps
IPv6 Firewall Throughput (1518 / 512 / 86 byte, UDP) 80 / 80 / 50 Gbps
Firewall Latency (64 byte, UDP) 3 μs
Firewall Throughput (Packet per Second) 75 Mpps
Concurrent Sessions (TCP) 50 Million
New Sessions/Second (TCP) 400,000
Firewall Policies 200,000
IPsec VPN Throughput (512 byte) 50 Gbps
Gateway-to-Gateway IPsec VPN Tunnels 40,000
Client-to-Gateway IPsec VPN Tunnels 64,000
SSL-VPN Throughput 8 Gbps
Concurrent SSL-VPN Users (Recommended Maximum) 30,000
IPS Throughput (HTTP / Enterprise Mix) 1 30 / 20 Gbps
SSL Inspection Throughput 2 15 Gbps
Application Control Throughput 3 25 Gbps
NGFW Throughput 4 13.5 Gbps
Threat Protection Throughput 5 12 Gbps
CAPWAP Throughput 6 22 Gbps
Virtual Domains (Default / Maximum) 10 / 500
Maximum Number of FortiAPs (Total / Tunnel Mode) 4,096 / 1,024
Maximum Number of FortiTokens 5,000
Maximum Number of Registered FortiClients 20,000
High Availability Configurations Active/Active, Active/Passive, Clustering

Dimensions amd Power

Height x Width x Length (inches) 3.5 x 17.4 x 21.9
Height x Width x Length (mm) 88 x 442 x 555
Weight 37.5 lbs (17.0 kg)
Form Factor 2 RU
AC Power Supply 100–240V AC, 50–60 Hz
DC Power Supply (FG-3000D-DC) 40.5–57V DC
Power Consumption (Average / Maximum) 310 W / 427 W
Heat Dissipation 1457 BTU/h
Redundant Power Supplies Yes, Hot Swappable

Operating Environment and Certifications

Operating Temperature 32–104°F (0–40°C)
Storage Temperature -31–158°F (-35–70°C)
Humidity 10–90% non-condensing
Operating Altitude Up to 7,400 ft (2,250 m)
Compliance FCC Part 15 Class A, C-Tick, VCCI, CE, UL/cUL, CB
Certifications ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN; USGv6/IPv6