24” 470 Series Direct-Lit LED Hospitality TV

Our 470 Series Hospitality TVs feature Direct-Lit LED to affordably provide a premium at-home, in-room experience. LED uses up to 50% less energy, helping you conserve and save money. Content management is made simple with Samsung LYNK REACH® 3.1, while our LYNK DRM technology protects content.

  • Direct-Lit LED Provides Uniform Brightness and Energy Savings
  • Conveniently Manage Content with Samsung LYNK REACH® 3.1
  • Get Maximum Security with Samsung LYNK® HD Content Decryption DRM
  • Utilize a Host of Features for Versatile Needs
Direct-Lit LED Technology

Direct-lit LED technology provides the brilliance and energy savings advantages of LED technology, along with the uniform brightness typical of CCFL displays. And it's possible to upgrade your rooms to LED technology for a cost comparable to CCFL technology.

Samsung LYNK® HD Content Decryption DRM

Samsung’s software-based DRM technology is integrated into the entire Samsung 2015 Hotel TV line. Samsung LYNK® offers a robust solution to unlock premium HDTV content from content providers such as cable, satellite and VOD providers, with maximum efficiency and security.

Samsung LYNK REACH® 3.1 Content Management Solution

The Samsung LYNK REACH® 3.1 (Remote Enhanced Active Control for Hotels) content management solution is used in conjunction with an existing coaxial-based infrastructure. It provides centralized TV controls, basic static content management capabilities and an Interactive Program Guide (IPG).

A Host of Features

Features include: Home Menu, RJ12 IR PASS, Volume Limiters, Front Panel Lock-out, Menu Display Lock-out, Hotel Custom Logo/Welcome Message, Channel List Guide, Channel Re-mapping, Remote Jack Pack (RJP) Priority, USB Cloning and Anti-Theft Battery Cover Remote Control.

Manufacturer Part Number
HG24ND470AFXZA
EAN/UPC
0887276077406,887276077406,8806086653138
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Series Name

  • Series Name

    470 Series

Display

  • HD/FHD

    HD

Design

  • Type

    LED

Video

  • Screen Size (Diagonal)

    24"

  • Native Resolution

    1,366 x 768

  • Tuners

    ASTC/Clear QAM

  • Film Mode

    Yes

  • Picture Engine

    HyperReal

Features

  • USB Cloning

    Yes

  • Closed Captioning

    Yes

  • ConnectShare™ (USB 2.0)

    Yes

  • Auto Channel Search

    Yes

  • Hospitality Plug & Play (Easy Set-up)

    Yes

  • Music Mode (Input: PC/AV/Component)

    Yes

  • Music Mode Backlight On/Off

    Yes

  • Hotel Channel List

    Yes

  • OSD Language

    English, Spanish, French

  • Auto Power Off

    Yes

  • Game Mode

    Yes

Hospitality Features

  • Samsung LYNK™ REACH

    Yes

  • Samsung LYNK™ REACH Server Compatibility

    Yes

  • Power on Mode

    Yes

  • Logo Display with Time Out Setting (BMP/Movie)

    Yes

  • Welcome Message

    Yes

  • Auto Source Mode

    Yes

  • Energy Saving Mode(BLU control)

    Yes

  • Clock Back Up Supply

    Yes

  • Software Clock

    Yes

  • Multi Code Remote Control

    Yes (TM1240)

  • Screwed Remote Battery Cover

    Yes

  • Security Mode

    Yes

  • Smoovie Compatibility

    Yes

  • Sound bar compatibility

    Yes

Connectivity

  • HDMI

    3

  • Composite In (AV) (Side/Rear)

    1/0

  • USB (Side/Rear)

    1/0

  • Hotel TV (RJ-12 IR Pass Through)

    Yes

  • Audio Out (Mini Jack) (Side/Rear)

    0/1

Audio

  • Speaker Type

    2CH(Down Firing + Base Reflex)

  • Dolby™

    Dolby Digital Plus

  • DTS Studio Sound / DNSe+

    DTS Studio Sound

  • DTS Premium Sound / DTS Premium Sound 5.1

    DTS Premium Sound

  • Sound Output (RMS)

    10W(L:5W, R:5W)

Dimensions

  • Product Size (W x H x D) without stand

    22.12" x 13.74" x 2.57"

  • Product Size (W x H x D) with stand

    22.12" x 15.13" x 6.45"

DRM Type

  • Samsung LYNK™ DRM

    Yes

Power

  • Power Supply

    AC110-120V 60Hz