Galaxy Tab S2 9.7” Keyboard Cover - White

Enhance your productivity on the Galaxy Tab S2 with this Bluetooth® keyboard designed to fit right around your tablet as a protective cover when on the go. When in use, the device docks perfectly onto the keyboard for a true PC-like experience. Enjoy fast and accurate typing with the addition of Galaxy hotkeys for your favorite Android functionalities.

Stylish Design

Protect your Tab S2 with its ultra-portable, lightweight Book Cover Keyboard. Get greater productivity by typing on your tablet with the simplicity and portability of a tablet cover.

Manufacturer Part Number
EJ-FT810UWEGUJ
EAN/UPC
0887276065212,887276065212
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

  • Accessory Dimensions (WxHxD)

    9.33" x 6.64" x 0.23"

Weight

  • Accessory Weight

    0.7 lb.

Bluetooth Profiles

  • Bluetooth 3.0

Battery Type

  • Li-ion Polymer 520mA

Color

  • White

Compatibility

  • Tab S2 9.7 LTE/WIFI