9.5mm AIO 705/800 G2 Slim DVD-ROM

Affordably add an optical storage reader to your HP All-in-One with an HP 9.5mm AIO 705/800 G2 Slim DVD-ROM Drive, which connects through SATA and reads DVD and CD format media.

Manufacturer Part Number
N3S09AT
EAN/UPC
0889894284532,889894284532
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware compatibility :
See product QuickSpecs for exact compatibility.

Weight :
0.31 lb

Minimum dimensions (W x D x H) :
5.04 x 0.37 x 5 in

What's in the box :
HP 9.5mm AIO 705/800 G2 Slim DVD-ROM Drive and documentation.

Warranty :
One year, or the remaining warranty of the HP Desktop PC in which the drive is installed.

1 One year, or the remaining warranty of the HP AIO in which the ODD is installed.