NVIDIA NVS 310 1GB Graphics Card

Expand and enhance graphics performance, and support a dual-display environment with the NVIDIA® NVS™ 310 1GB Graphics Card – ideal for your small form factor business PC.

Features
:

Improve your graphics experience - Experience PCI Express x 16 graphics technology in a low profile card for your small form factor PC.


The NVIDIA NVS 310 graphics board offers 1GB of ultrafast DDR3 memory and is capable of supporting up to 2 displays.


Reduce the need to share your PC system memory with 1GB of DDR3, dedicated on-board graphics memory. (Graphics cards use part of the total system memory (RAM) for graphics performance. System memory dedicated to graphics performance is not available for other use by other programs.)


Run dual displays with the integrated DisplayPort 1.2 connector for more screen real-estate in graphic-intensive applications.


Enable DX11 applications and OpenGL applications for optimal performance with hardware-ready DirectX11 and OpenGL4.2 support.


The NVIDIA NVS 310 is supported on the following platforms: - Z420, Z620, Z820; HP Z220 CMT Workstation; HP Z220 SFF Workstation; HP Z420 Workstation; HP Z620 Workstation; HP Z820 Workstation

Manufacturer Part Number
M6V51AT
EAN/UPC
0889296695868,889296695868,4514953899063
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

What's in the box : Graphics Card; Documentation
Warranty : The NVIDIA NVS 310 has a one-year limited warranty or the remainder of the warranty of the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.