FS-1041 Laser Multifunction Printer

  • Up to 20 pages per minute in A4
  • 250-sheet universal cassette
  • 1,200 dpi quality (1,800 x 600)
  • Very compact size and footprint
  • Low-noise printing, with Quiet Mode function
  • Highly reliable thanks to long-life components
  • Exceptionally low printing costs in its class

Compact, efficient and highly economical, the FS-1041 is the ideal printer for your desktop with a Quiet Mode button that significantly reduces noise.
It is also fast, printing the first page in just 8.5 seconds after sending the job. Robust and reliable, with KYOCERA’s hardwearing components, it is a hassle-free device you can depend on.

Manufacturer Part Number
1102M23NL1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL

General type: Monochrome Desktop Printer for A4 format
Technology: KYOCERA ECOSYS Laser
Engine speed: Up to 20 pages per minute in A4
Resolution: 1,200 dpi quality (1,800 x 600)
Warm-up time: Approx. 14 seconds or less from power on
Time to first print: Approx. 8.5 seconds or less from power on
Dimensions (W x D x H): 358 × 262 × 241 mm
Weight: Approx. 6.3 kg
Power consumption: Printing: 304 W, Stand-by: 5 W, Sleep mode: 3 W
Power source: AC 220 ~ 240 V, 50/60 Hz
Noise (ISO 7779): Noise level (sound pressure level ISO 7779/ISO 9296) Printing: 50 dB(A) / Quiet mode: 49dB(A), Stand-by: 28 dB(A), Sleep mode: Immeasurably low
Safety standards: TÜV/GS, CE
General memory: Standard 32 MB RAM

PAPER HANDLING

Input capacity: 250-sheet universal cassette; 60 – 220 g/m²; A4, A5, A6, B5, Letter, Legal, Custom (70 x 148 – 216 x 356 mm)
Max. input capacity with options: 250 sheets
Max. output capacity: 150 sheets face-down
General paper handling: All paper capacities quoted are based on a paper thickness of max. 0.11mm. Please use paper recommended by KYOCERA under normal environmental conditions.

PRINT

Processor: ARM 390 MHz
Controller language: Host-Based
Applicable OS: Windows XP/Vista/7/8/Server 2003/Server 2008/Server 2008 R2

INTERFACES

Standard interface: USB 2.0 (Hi-Speed)

WARRANTY Warranty: 1-year warranty (depending on the country) as standard. Provided the printer is used and cleaned in accordance with the service instructions