Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features:
Operating system:
Processor family:
- Intel® Atom™ x5 processor
Processor:
- Intel® Atom™ x5-Z8500 with Intel HD Graphics (1.44 GHz, up to 2.24 GHz using Intel Burst Technology, 2 MB cache, 4 cores)
Chipset:
- Chipset is integrated with processor
Dimensions and weight:
Dimensions (W x D x H):
- 5.39 x 8.14 x 0.33 in (137 x 207 x 8.35 mm)(Portrait orientation)
Weight:
- Starting at 0.79 lb (Starting at 420 g; Starting at 360 g)(Weight will vary by configuration.)
Memory:
Memory, standard:
Storage:
Storage:
Display and graphics:
Display:
- 7.86" diagonal FHD QXGA with Corning® Gorilla® Glass 3 and anti-smudge coating, 10-point capacitive touch solution (2048 x 1536)
Graphics:
Expansion features:
Ports:
- 1 USB-C™
- 1 docking connector
- 1 headphone/microphone combo
Expansion slots:
- 1 flash media(Micro SDXC expandable up to 2 TB)
Camera:
- 2 MP HD front-facing; 8 MP HD rear-facing
Communications:
Sensors:
- Accelerometer
- eCompass
- Gyroscope
- Ambient light sensor
- Hall effect
- Haptics
- Proximity (WWAN only)
Wireless:
- Intel Dual Band Wireless-AC 7265 802.11a/b/g/b/ac WiDi (2x2) WiFi and Bluetooth® 4.0 Combo
- HP lt4211 LTE/EV-DO/HSPA+ Qualcomm® Gobi™ 4G Mobile Broadband
- NFC
Audio:
- DTS Studio Sound™
- Dual stereo speakers
Power and operating requirements:
Power supply:
- 15 W AC charging adapter with USB Type-C™ cable
Battery type:
Security management:
Security management:
- Firmware TPM 2.0
- Hardware TPM 1.2 support
Design:
Product color:
What's included:
Pre-installed software:
- HP ePrint
- HP Touchpoint Manager support
- Skype
- HP Mobile Connect (EMEA Only)
Warranty:
- 1-year limited warranty for parts and labor (1/1/0). Certain restrictions and exclusions apply
What's in the box:
- Tablet, AC adapter, Quick Start Guide