Micro USB To HDMI MHL Adapter Cable For Samsung Galaxy S2/S3/S4/Note (Blue)

4XEM Micro USB To HDMI MHL Adapter Cable For Samsung Galaxy S2/S3/S4/Note/HTC

Easily connect your Samsung Galaxy S2, S3, S4 or other MHL enabled device to an HDTV and enjoy high resolution 1080p video and crisp stereo audio. 4XEM's Micro USB To HDMI MHL Adapter Cable Kit is designed for use with mobile devices featuring MHL technology. Simply connect one end to the Micro USB port on your device (5-Pin and 11-Pin options both included) and the other to an HDMI equipped TV or monitor. The USB connection provides power and allows for simultaneous charging of your phone or tablet.

Problem it solves: No need to crowd around your Samsung Galaxy's small screen to share your vacation photos or that "make or break" presentation. This adapter provides 1080p video out to HDMI-equipped TV's and monitors, allowing the whole room to view your masterpiece. The USB cable keeps things powered and charges your phone while the show goes on.

4XEM gear is respected industry wide for its high performance, premium quality and durability.

Manufacturer Part Number
4XMHLS2S3B
EAN/UPC
0873791011216,873791011216
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:
* Interface: MHL specifications v.1.0
* Bandwidth: 25 MHz - 75 Mhz
* Connectors: micro USB (in). HDMI (out). USB 2.0 (power)
* Video: 1080p HD
* Audio: 8-channel (e.g.7.1 surround) digital audio
* Power supply: 5V DC.up to 0.1A from USB 2.0
* Cable lengh: 2.0M
* Dimensions: 120*120*26MM
* Net weight: 52g

Compatible device:
* all MHL enabled mobile phones(Micro-USB) and tables
* Samsung Galaxy S2/S3/S4/LTE/HD LTE/Nexus/Nexus prime/Note,i9100/i9220/i9250/i997/Infuse 4G.....    (enable MHL and with micro USB port)
* Sony Xperia,LT26i......
* HTC Evo 3D/Flyer/Sensation/Sensation XE/Amaze 4G/One S/One X ......
* LG Optimus,4X ,4X HD, P880, LU6200 ......

Usage:
Use manual:
a.Micro USB port to Smartphone
b.HDMI port to HDTV
C.USB port to power source (USB charger or USB port)