5FT 3.5MM Stereo Mini Jack M/F Headphone Extension Cable

4XEM 3FT 3.5MM Stereo Mini Jack M/F Headphone Extension Cable

Increase your headphone range or simply lengthen the audio signal distance from your PC, iPod or other 3.5mm stereo Mini Jack devices without any loss of signal quality using 4XEM's 3.5mm Stereo Mini Jack Extension cable (4X35MF5). Fully molded ends support a lifetime of use. Braided shielding repels unwanted EMI/RFI interference, resulting in a crystal clear audio signal.

Problem it solves: Go long! You now have 5 feet of extension for 3.5MM Mini Jack Stereo audio signals. 

4XEM gear is respected industry wide for its high performance, premium quality and durability. 

Manufacturer Part Number
4X35MF5
EAN/UPC
0873791011186,873791011186
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Information

Cable Type:Mini-phone/jack

Cable Characteristic:Extension Cable

Cable Length:5 ft

Connector on First End:1 x Mini-phone Female Stereo Audio

Connector on Second End:1 x Mini-phone Male Stereo Audio

Connector Plating:Nickel-plated

Features:Molded

Conductor:Copper

Shielding:Yes

Device Supported:

  •  Audio Device
  •  Speaker

Physical Characteristics

Color:White or black

Shipping Information

Shipping Dimensions :0.2" Height x 7.0" Width x 9.0" Depth

Shipping Weight :0.1 lb

Pallet Qty :99999

Miscellaneous

Green Compliant:Yes

Green Compliance Certificate/Authority:RoHS