1000FT Roll Outdoor CAT 5E CAT5E Ethernet Network Cable

4XEM’S gel filled Category 5 cable is high quality outdoor Cat5e cable.

UTP Cat5E Jelly-filled outdoor 0.50mm solid, copper, single LDPE black jacket, 300m/drum

1000FT Roll Outdoor CAT 5E CAT5E Ethernet Network Cable.

Problem it solves:  Excellent for use in any outdoor or direct burial application of networking, data transfer and phone lines.  Never a need to worry about the changing weather elements.  

Manufacturer Part Number
4XOCAT5E1000
EAN/UPC
0873791010943,873791010943
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Information

Cable Type:Category 5e Gel Filled

Cable Characteristic:Patch Cable

Cable Length:1000 ft

Conductor:Copper

Physical Characteristics

Color:Black

Material:Polyvinyl Chloride (PVC) - Jacket

Shipping Information

Shipping Dimensions :15.0" Height x 15.0" Width x 10.0" Depth

Case Pack Qty :1

Shipping Weight :26.0 lb

Pallet Qty :99995