Universal USB Power Adapter/Wall Charger for all USB devices 2port

4XEM 2Port USB Power Adapter/Wall Charger For iPad/iPhone/iPod & Other USB Devices (White)

 4XEM's compact 2.1 AMP 2Port USB Wall Charger will charge your iPad (including Retina display iPads) and other iDevices without the need for a separate computer. Quickly plugs into a standard household outlet for fast, efficient charging. Connect the adapter directly to your iDevice via a separate 8-Pin Lightning or 30-Pin to USB Cable connector. Also charges all iPhone/iPod models and compatible MP3 players, digital cameras, tablets, mobile phones and other devices.

Problem it solves: No need to connect your iDevice to a computer for recharging. With the Power Adapter/Wall Charger, you can easily plug into any household outlet for a quick boost!  Charge up to 2 devices simultaneously!

4XEM gear is respected industry wide for its high performance, premium quality and durability. 

Manufacturer Part Number
4XUSBCHARGER2
EAN/UPC
0873791010912,873791010912
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Information

Device Supported:
  • iPod
  • iPad
  • iPhone
  • MP3 Player
  • Mobile Phone
  • Tablet PC
  • Digital Camera
  • USB Device

Power Description

Input Voltage:

  • 110 V AC
  • 220 V AC

Input Voltage Range: :100 V AC to 240 V AC

Frequency:

  • 50 Hz
  • 60 Hz
Output Voltage: 5 V DC

Maximum Output Current:: 2.10 A

Miscellaneous

Compatibility:

Apple Devices:
  • iPod Media Player
  • iPad Tablet PC
  • iPhone Smartphone