Pavilion Desktop - 550-110

While other towers have been standing still, HP has revolutionized the category. From magnified performance and reliability, to its stylish redesign, this HP Pavilion is the best thing to happen to towers in over 20 years.

  • Windows 10 Home or other operating systems available

Keeping up appearances

Ditch the dull grey box – This desktop comes infused with style. Revolutionize your workspace with the redesigned HP Pavilion.

Performance worth bragging about

Up to 3 TB of storage, advanced graphics, and multi-display support let the hardware we packed in this tower stand up to even the closest scrutiny.

A trusted leader

Decades of experience have taught us there’s nothing more important than trust. Our rigorous set of hardware tests help ensure you always get proven reliability.

Intel® Core™ processors, built for performance
  • Intel® Core™ processors deliver cutting-edge performance. With dual-core processors you’ll enjoy stunning visuals, effortless multitasking, increased speed and enhanced security to help you create, play, entertain and achieve.
Windows 10 Home
  • Windows 10 Home is here. Do great things.
Up to 16 GB memory
  • The HP Pavilion Desktop with up to 16 GB memory keeps up with you.
Dual displays. Perfect for productivity.
  • Add a second display for a more immersive computing experience.
Packed with ports
  • Connect easily.
Re-writable DVD drive
  • Watch DVD movies. Or write your own media.

Manufacturer Part Number
M9Z83AA#ABA
EAN/UPC
0889296939962,889296939962
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 10 Home 64
Processor family:

  • Intel® Core™ i3 processor

Processor: Intel® Core™ i3-4170 with Intel HD Graphics 4400 (3.7 GHz, 3 MB cache, 2 cores)
Form factor: Minitower

Memory: Memory, maximum: Upgradeable to 16 GB

Storage: Internal drive: 1 TB 7200 rpm SATA 7 
Cloud service: HP Connected Drive
Dropbox 9,10 
Optical drive: Ultra Slim-tray SuperMulti DVD burner 8 

Display and graphics: Graphics: Integrated:
Intel HD Graphics 4400 1 

Expansion features:Ports:
  • 2 USB 3.0 (front)
  • 2 USB 3.0
  • 2 USB 2.0
  • 1 HDMI (rear)
  • 1 headphone/microphone combo

Video connectors:
  • 1 HDMI
  • 1 VGA (rear)

Expansion slots:
  • 1 PCIe x1 (available)
  • 1 PCIe x16 (available)
  • 1 MiniCard (occupied)

Memory card device: 7-in-1 memory card reader

Media devices: Audio: B&O PLAY; High Definition Audio 5.1

Input devices: Pointing device: USB Optical Mouse
Keyboard: USB keyboard

Communications: Network interface: Integrated 10/100/1000 Gigabit Ethernet LAN 4 
Wireless: 802.11b/g/n (1x1)
Bluetooth® 4.0 5,6 

Power and operating requirements:Power supply type:
  • 180 W AC power adapter


Dimensions and weight: Dimensions (W x D x H): 6.5 x 14.88 x 14.33 in
Weight: 15.77 lb

Design: Product color: Natural silver

What's included: Warranty: 1 year limited hardware warranty with 90-days complimentary technical support (from date of purchase)
Access to world class support services through www.support.hp.com
Lifetime use of HP Support Assistant 2,3 
HP Apps included: HP Games
HP Support Assistant
HP Connected Photo powered by Snapfish
HP Connected Drive
HP Recovery Manager 16,17,18,19,9 
Software included: McAfee LiveSafe™ 30-day trial offer (Internet access required. First 30 days included. Subscription required for live updates afterwards.)
Microsoft Games
TripAdvisor
CyberLink PhotoDirector
CyberLink Power Media Player
CyberLink PowerDirector
Netflix
CyberLink PowerBackup
Dropbox
Evernote Premium 2,10,15 
Buy Office 14