Active Mini DisplayPort to HDMI Adapter with 4K Support

Active Mini DisplayPort® to HDMI® Video and Audio Adapter

IOGEAR's Active Mini DisplayPort to HDMI Adapter is the ideal hardware solution to convert any Mini DisplayPort or Thunderbolt® output to an HDMI output. This allows you to connect your Mini DisplayPort or Thunderbolt equipped video source (i.e. Apple MacBook Air®, MacBook Pro®, Mac Pro®, iMac®, Microsoft® Surface®, Computer, Laptop or Mini DisplayPort Graphics Card) to a HDMI based display, projector or HDTV.

DisplayPort 1.2 and 4K Ultra High Definition (UHD) Video Resolution Support

The GMDPHD4KA Active Mini DisplayPort to HDMI supports the latest DisplayPort 1.2 standard for UHD (Ultra HD) video playback, with resolutions of up to 3840 x 2160. This results in the highest level of visual fidelity currently available on the consumer market, giving you the ability to display 4K content from your Mini DisplayPort equipped device on the latest UHD televisions, projectors and displays.

High Definition, Multi-Channel Audio pass-through

Many current Mini-DisplayPort devices support audio via the Mini-DisplayPort output. The GMDPHD4KA Active Mini DisplayPort to HDMI adapter supports multi-channel digital audio signal pass-through, preventing the need to carry an additional audio cable when connecting to an external display with audio playback support.

Active vs. Passive Adapter: Which one do I need?

A passive adapter is the most basic type of Mini DisplayPort to HDMI adapter that is available. A passive Mini DisplayPort video adapter allows the Graphics Processing Unit (GPU) to communicate with any HDMI monitor that does not support the Mini DisplayPort video output on the computer.

In contrast, IOGEAR's Active Mini DisplayPort to HDMI adapter will actively convert the display's HDMI signal into a Mini DisplayPort signal for your GPU to interpret. These active adapters are required when connecting more than 2 displays to a video card such as an AMD Radeon™ GPU that supports Eyefinity technology. The native Mini DisplayPort signals are able to be recognized and controlled by the GPU, ensuring all the connected monitors are synchronized.

Easy Set Up, Plug-N-Play Solution

IOGEAR's Active Mini DisplayPort to HDMI adapter features an extremely easy to use, plug-n-play design and requires no external power, software or drivers to be installed. Simply connect the adapter to the Mini DisplayPort or Thunderbolt video out on your PC/Mac and connect an HDMI cable to your monitor and you are ready to go.

Flexibility through Connectivity

IOGEAR offers a wide selection of DisplayPort and Mini DisplayPort adapters, providing cost-effective solutions to integrate the latest technology into your existing equipment setup.

Manufacturer Part Number
GMDPHD4KA
EAN/UPC
0881317513304,881317513304
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 881317513304

Function: GMDPHD4KA

Operating Temperature: 32~158°F (0~70°C)

Storage Temperature:
14~176°F (-10~80°C)

Connectors
Video Input: Mini DisplayPort Male 20 Pin
Video Output: HDMI Female Type A 19 Pin

Video Resolution: Up to 3840 x 2160

Power Consumption:
1W

Humidity:
Operating: 10-85% RH (Non Condensing), Storage: 5-90% RH (Non Condensing)

Cable Length:
3.5" (8.9cm)

Dimensions: GMDPHD4KA

Unit Dimensions
Height: 0.875" (2.2cm)
Depth: 0.5" (1.3cm)
Length: 6.875" (17.5cm)

Inner Pack
Width: 8.75" (22.2cm)
Height: 4.5" (11.4cm)
Depth: 9.5" (24.1cm)
Inner Pack Qty.: 12

Unit Package Dimensions

Width: 4" (10.2cm)
Height: 10.25" (26.03cm)
Depth: 0.5" (1.3.cm)

Master Carton

Width: 10.375" (26.3cm)
Height: 9.75" (24.8cm)
Depth: 18.125" (46.04cm)
Master Carton Qty.: 48

Weight

Master Carton Wt.: 4.65lb (2.1kg)
Inner Pack Wt.: 0.85lb (0.4kg)
Unit Pack Wt.: 0.05lb (0.02kg)
Unit Wt.: 0.05lb (0.02kg)