H170M-PLUS/CSM Desktop Motherboard

Full-featured micro-ATX H170 with 5X Protection II for dependable stability, DDR4 support, and reversible USB Type-C connectivity

  • 5X Protection II – Advanced hardware safeguards for all-round protection
  • Lightning-fast M.2 with PCIe® 3.0 x4 interface
  • USB Type-C for convenient connectivity
  • Epic gaming audio with noise-isolation design
  • Media-acclaimed UEFI BIOS with EZ Flash 3
  • Fan Xpert 2+ advanced fan controls for ultimate cooling and silent performance

Manufacturer Part Number
H170M-PLUS/CSM
EAN/UPC
0889349150023,889349150023
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Build in Intel® Socket 1151 for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors 
  • Supports Intel® 14 nm CPU
  • Supports Intel® Turbo Boost Technology 2.0 
  • * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
  • * Refer to www.asus.com for CPU support list

Chipset

  • Build in Intel® H170
Memory
  • 4 x DIMM, Max. 64GB, DDR4 2133 MHz Non-ECC Memory 
  • Dual Channel Memory Architecture 
  • *DDR3 1866 MHz is only supported with Intel® Xeon® processor E5-2600 v2 product family
Graphic
  • Integrated Graphics Processor 
  • Multi-VGA output support : HDMI/DVI/DVI-D/RGB ports 
  • - Supports HDMI with max. resolution 4.96 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
  • - Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
  • Maximum shared memory of 1024 MB
  • Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
  • Supports up to 3 displays simultaneously
Multi-GPU Support
  • Supports AMD Quad-GPU CrossFireX™ Technology
Expansion Slots
  • 1 x PCIe 3.0/2.0 x16 (x16 mode, gray) 
  • 1 x PCIe 3.0/2.0 x16 (max at x4 mode) 
  • 2 x PCIe 3.0/2.0 x1
Storage
  • Intel® H170 chipset : 
  • 1 x M.2 Socket 3, , with M key, type 2242/2260/2280 storage devices support (both SATA & PCIE mode)
  • 1 x SATA Express port, gray, 4 ports from 2 x SATA Express
  • 6 x SATA 6Gb/s port(s), gray
  • Support Intel® Smart Response Technology on 2nd generation Intel® Core™ processor family

LAN

  • Intel® I219V, 1 x Gigabit LAN Controller(s)
  • Intel® LAN- Dual interconnect between the Integrated LAN controller and Physical Layer (PHY)
Audio
  • Realtek® ALC887 8-Channel High Definition Audio CODEC *2
  • - Supports : Jack-detection, Front Panel Jack-retasking
  • Audio Feature :
  • - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
  • - Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
  • Premium Japanese-made 12K hours capacitors

USB Ports

  • Intel® H170 chipset : 
  • 6 x USB 2.0/1.1 port(s) (2 at back panel, black, Type-A, 4 at mid-board)