Z170M-E D3 Desktop Motherboard

Intel® Z170 Express Chipset

Intel® Z170 Express is a single-chipset design that supports 6th-generation Intel LGA1151 Core™ i7/Core i5/Core i3/Pentium®/Celeron® processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, Z170 provides a maximum ten USB 3.0 ports, six SATA 6Gbit/s ports, 32Gbit/s M.2 and PCIe 3.0 lane speed support for faster data retrieval. Intel Z170 Express also supports integrated-graphics (iGPU) functions, so you'll enjoy the very latest Intel integrated graphics performance.

Ready for 6th-generation Intel LGA1151 Core i7/Core i5/Core i3/Pentium/Celeron processors

This motherboard supports 6th-generation Intel Core i7/i5/i3/Pentium/Celeron processors in the LGA1151 package, with graphics, memory and PCI Express controllers integrated to support onboard graphics output with dedicated chipsets, two-channel (4-DIMM) DDR3L memory and 16 PCI Express 3.0/2.0 lanes for great graphics performance. 

Manufacturer Part Number
Z170M-E D3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Intel® Socket 1151 for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors 
  • Supports Intel® 14 nm CPU
  • Supports Intel® Turbo Boost Technology 2.0 
  • * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
  • * Refer to www.asus.com for CPU support list
Chipset
  • Intel® Z170
Memory
  • 4 x DIMM, Max. 64GB, DDR3 3100(O.C.)/2933(O.C.)/2800(O.C.)/2666(O.C.)/2400(O.C.)/2200(O.C.)/2133(O.C.)/2000(O.C.)/1866(O.C.)/1600/1333 MHz Non-ECC, Un-buffered Memory 
  • Supports Intel® Extreme Memory Profile (XMP)
  • * Hyper DIMM support is subject to the physical characteristics of individual CPUs. 
  • * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
Graphic
  • Integrated Graphics Processor- Intel® HD Graphics support 
  • Multi-VGA output support : HDMI/DVI-D/RGB ports 
    • Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
    • Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
    • Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
  • Maximum shared memory of 1024 MB
  • Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
  • Supports up to 3 displays simultaneously
Multi-GPU Support
  • Supports AMD CrossFireX™ Technology
Expansion Slots
  • 1 x PCIe 3.0/2.0 x16 (x16 mode, gray) 
  • 1 x PCIe 3.0/2.0 x16 (max at x4 mode, black) 
  • 1 x PCIe 3.0/2.0 x1 
  • 1 x PCI

Storage

  • Intel® Z170 chipset : 
  • 1 x M.2 Socket 3, with M key, type 2242/2260/2280 storage devices support (both SATA & PCIE mode)
  • 4 x SATA 6Gb/s port(s), gray, 
  • Support Raid 0, 1, 5, 10
  • Supports Intel® Smart Response Technology*1
LAN
  • Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)
Audio
  • Realtek® ALC887-VD2 8-Channel High Definition Audio CODEC *2
    • Supports : Jack-detection, Front Panel Jack-retasking
  • Audio Feature :
    • Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
    • Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
    • Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
USB Ports
  • Intel® Z170 chipset :
  • 8 x USB 3.0/2.0 port(s) (4 at back panel, blue, 4 at mid-board)
  • Intel® Z170 chipset : 
  • 6 x USB 2.0/1.1 port(s) (2 at back panel, black, 4 at mid-board)

Special Features

  • ASUS 5X Protection II :
    • ASUS LANGuard - 2.5X higher surge tolerance
    • ASUS Overvoltage Protection - World-class circuit-protecting power design
    • ASUS DIGI+ VRM - 7 Phase digital power design
    • ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
    • ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
  • ASUS EPU :
    • EPU 
  • ASUS Exclusive Features :
    • GPU Boost
    • AI Suite 3
    • Ai Charger 
    • Anti-Surge
    • Low EMI Solution
    • USB 3.0 Boost
    • Disk Unlocker
    • Mobo Connect
    • PC Cleaner
  • ASUS Quiet Thermal Solution :
    • Stylish Fanless Design Heat-sink solution
    • ASUS Fan Xpert 2+
  • ASUS EZ DIY :
    • ASUS O.C. Tuner
    • ASUS CrashFree BIOS 3 
    • ASUS EZ Flash 3 
    • ASUS UEFI BIOS EZ Mode
  • - Push Notice
  • ASUS Q-Design :
    • ASUS Q-Slot
    • ASUS Q-DIMM 
  • Media Streamer
Operating System Support
  • Windows® 10 , 64bit
  • Windows® 8.1 , 64bit
  • Windows® 7 , 32bit/64bit *3

Back I/O Ports

  • 1 x PS/2 keyboard (purple)
  • 1 x PS/2 mouse (green)
  • 1 x DVI-D
  • 1 x D-Sub
  • 1 x HDMI
  • 1 x LAN (RJ45) port(s)
  • 4 x USB 3.0 (blue) Type-A 
  • 2 x USB 2.0 
  • 3 x Audio jack(s)
Internal I/O Ports
  • 2 x USB 3.0 connector(s) support(s) additional 4 USB 3.0 port(s) (19-pin)
  • 2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
  • 1 x M.2 Socket 3 for M Key, type 2242/2260/2280 devices
  • 1 x LPT header
  • 1 x COM port(s) connector(s)
  • 4 x SATA 6Gb/s connector(s)
  • 1 x CPU Fan connector(s) (1 x 4 -pin)
  • 2 x Chassis Fan connector(s) (2 x 4 -pin)
  • 1 x S/PDIF out header(s)
  • 1 x 24-pin EATX Power connector(s)
  • 1 x 8-pin ATX 12V Power connector(s)
  • 1 x Front panel audio connector(s) (AAFP)
  • 1 x System panel(s) 
  • 1 x Clear CMOS jumper(s)
  • 1 x 14-1 pin TPM connector

Accessories

  • User's manual
  • I/O Shield
  • 2 x SATA 6Gb/s cable(s)
  • 1 x M.2 Screw Package
  • 1 x Supporting DVD

BIOS

  • 128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0 ACPI 5.0, Multi-language BIOS, 
  • ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, Quick Note, Last Modified log, F12 PrintScreen, and ASUS DRAM SPD (Serial Presence Detect) memory information
Manageability
  • WfM 2.0, DMI 3.0, WOL by PME, PXE
Support Disc
  • Drivers
  • ASUS Utilities
  • ASUS EZ Update 
  • Anti-virus software (OEM version)
Form Factor
  • uATX Form Factor 
  • 9.6 inch x 8.8 inch ( 24.4 cm x 22.4 cm )
Note

*1: These functions will work depending on the CPU installed.
*2: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
*3: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.