Voyager Focus UC Stereo Bluetooth Headset With Active Noise Canceling (ANC)

Work and entertainment that move with you

Offering seamless connectivity to your PC or smartphone, and integration with leading UC applications, the Voyager Focus UC is ready to work how you do. With up to 150 feet of wireless range, enjoy mobility while calls and music stay crystal clear, whether you're at your desk, in the conference room, or in the kitchen. Enjoy freedom with no loss of fidelity.

You're not just on the call.
You're in it.

Make it your business to hear and be heard. The groundbreaking active and passive noise canceling and immersive stereo of the Voyager Focus UC headset enable you to concentrate on your calls or your music without distractions. With three precision-tuned mics and sophisticated muting options, your callers can concentrate on you too. And when you need to pay attention to what's going on around you, just press the OpenMic button to focus on your surroundings.

Manufacturer Part Number
202652-03
EAN/UPC
0017229150003,017229150003
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio

Digital Signal Processing: Yes: 
SoundGuard (Hearing Protection): Yes

Connects To

Desk Phone: Yes: 
PC: Yes

Hands-free Options

Bluetooth Headset: Yes

Power

Battery Power: Up to 15 hours of listening time, 12 hours of talk time
Charger Type: USB adapter and charging cable

Connection

Wireless Range: Up to 150 feet (45 meters)

Audio

Microphones: 3 mics offer dynamic noise reduction
Noise-cancellation: Active noise canceling technology, wideband (voice), hi-fi stereo, A2DP, DSP

Physical

Weight: 155 grams