Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Model Number
Dell Projector- 1450
Image Chipset
0.55" / XGA / S450 DMD / DarkChip™ 3
Vertical Keystone Correction
Manual +40° / -40°
Elevator feet / Adjustment wheels
1x front tilt adjustment wheel (angle of tilt: -5° ~ 5°)
2x rear tilt adjustment wheel
Light Valve:
Single chip DLP® LVDS
(Low-voltage differential signaling) technology
ANSI Lumens (Max>):
3,000 ANSI Lumens (Max.)
Contrast Ratio:
2,200:1 Typical (Full On/Full Off)
Native Resolution:
XGA (1024 x 768)
Auto Sync Up to:
UXGA (1600 x 1200)
Aspect Ratio:
4:3
Uniformity:
85% Typical (Japan Standard - JBMA)
Projector Lens:
F-Stop: F/2.41~2.55
Focal length, f = 21.8~24mm
Lens Offset Ratio:
115% ± 5%
Throw Ratio:
1.95 (wide) - 2.15 (tele)
Projection Distance:
3.94 ft ~ 32.81 ft (1.2m ~ 10m)
Lamp Life:
Up to 5,000 hours Normal Mode
Up to 6,000 hours Eco-Mode
Lamp Type:
Osram 190W user-replaceable (top-loading)
Zoom:
Manual 1.1x
Screen Size - Diagonal:
69.85 - 641.096 cm (27.5" – 252.4") (diagonal)
Color Processing Technology:
BrilliantColor™
Projection Mode:
Front Projection - Desktop (Default)
Rear Projection - Desktop
Front Projection - Ceiling Mount
Rear Projection - Ceiling Mount
Audio and Speakers
Multimedia Audio:1x 2W speaker RMS
Noise Output:Normal Mode: 34 dB(A) Typical
Eco-Mode: 31 dB(A) Typical
Connectivity
Power AC power input socket (3-pin - C14 inlet)
Computer-In1x 15-pin D-Sub (Blue) VGA, for analog/component input signals
Computer-Out1x 15-pin D-Sub (Black) for VGA-A loop through
Video-In1x Yellow RCA jack for CVBS signal (Composite Video)
USB1x mini USB-B slave for firmware update and remote support
Audio InputAnalog: 1x 3.5mm stereo mini phone jack (Blue)
Audio OutputVariable: 1x 3.5mm stereo mini phone jack (Green)
HDMI Input1x HDMI 1.4a (HDCP compliant)
Video Compatibility:Composite Video:NTSC [M, 3.58, 4.43)
PAL (B, D, G, H, I, M, N, 4.43)
SECAM (B, D, G, K, K1, L, 4.25, 4.4)
Component Video input via VGA input:480i/p, 576i/p, 720p (50/60 Hz), 1080i (50/60Hz)
HDMI input:480i/p, 576i/p, 720p, 1080p
Remote Control:
Included with projector
Basic Infra Red (includes 2x AAA battery)
• with page-up/down*
• w/o laser pointer
*requires mini USB-B cable connection between PC and projector.
Remote Control Dimensions (WxDxH):149mm x 52mm x 28mm ± 0.5mm
(5.87" x 2.05" x 1.10" ± 0.02")
Remote Control Weight:65 g (0.6 lbs)
Ceiling Mount:Optional Accessory, sold separately
Carrying Case:Optional Accessory, sold separately
Kensington Lock Slot:Yes
Password Protection:Yes
Quick Shutdown ((prior set-up required)):Yes (approximately 10 seconds)
3D-Capable(Active 3D goggles with DLP Link, 3D player software application, HDMI/VGA cable, 3D content, PC/laptop with a 120Hz signal output quad buffered graphics card are required and sold separately.):
Yes
Mounting Capability(with the exception of the Dell S520, all mounting kits are sold separately): Yes
Ceiling-mount (screw hole M3 x 6.5mm depth. recommended torque <15 kgf-cm)
Dimensions
Dimensions (WxDxH)-Soft Carrying Case
Weight330mm x 240mm x 110mm
(13.0” x 9.4” x 4.3”)
272 g (0.6lbs)
Dimensions (with stand)Weight2.4 kg (5,4 lbs)
Dimension (WxDxH)314.4mm x 223.5mm x 87.6mm
(12.38" x 8.8" x 3.45")
Power
Power Supply:Universal AC 100-240V 50-60Hz with PFC input
Power consumption:Normal Mode: 230W ± 10% @ 110Vac
Eco-Mode: 195W ± 10% @ 110Vac
Standby Mode: ≤0.5W
Environmental
EU RoHS Compliant: Yes
Operating Temperature: 5°C ~ 40°C (41°F ~ 104°F)
Humidity: 80% Maximum
Storage Temperature: '0°C ~ 60°C (32°F ~ 140°F)
Humidity: 90% Maximum
Shipping Temperature: '-20°C ~ 60°C (-4°F ~ 140°F)
Humidity: 90% Maximum
Regulatory
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment
What’s in the Box?
1x Dell 1450 Projector c/w lamp
1x Power cord (DAO - 9.8ft, ROW - 1.8m)
1x VGA cable (1.8m / 5.9ft)
1x Remote control
2x AAA battery (remote control)
CD User's Guide & Documentation