SuperChassis 846BE2C-R1K28B (black)

4U SuperChassis 846

Optimized for enterprise-level high-capacity storage applications, Supermicro's SC846 Chassis features 24 hot-swap 3.5" SAS/SATA hard drive trays and 2 fixed internal hard drive bays in a 4U space. The SC846 design offers maximum HDD per space ratio in a 4U form factor, high power efficiency (Gold Level & 85%+), optimized HDD signal trace routing and improved HDD tray design to dampen HDD vibrations and maximize performance. Equipped with 900W or 1200W (Gold Level) high-efficiency redundant power supplies and 5 hot-plug redundant cooling fans the SC846 is a reliable and hassle-free maintenance storage system.

Manufacturer Part Number
CSE-846BE2C-R1K28B
EAN/UPC
0672042163878,672042163878
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs

CSE-846BE2C-R1K28B:SuperChassis 846BE2C-R1K28B (black)
 
Form Factor
4U chassis for motherboard support size of 12" x 10", 13.68" x 13", 9.6" x 9.6"
 
Processor Support
Single and Dual Intel® and AMD processors
 
Dimensions
Width:17.2" (437mm)
Height:7" (178mm)
Depth:26.5" (673mm)
Packaging:34.3'' (W) x 26.5''(H) 13.5'' (L)
Gross Weight:75 lb (34.02 kg)
Available Colors:Black
 
Expansion Slots
• 7 full-height & full-length expansion slot(s)
 
Drive Bays
Hot-swap: 24 3.5" hot-swap drive bay
SAS or enterprise SATA HDD only recommended
 
Peripheral Drives
• Optional 2 x 2.5" internal fixed drive bay
• Optional 2 x 2.5" hot-swap drive bay
• Optional 1 x 3.5" internal fixed drive bay

Backplane
BPN-SAS3-846EL2 (SAS 12G dual expander backplane, with LSI SAS3 expander, support 24x 3.5" SATA3/SAS2/SAS3 drives, with 8x mini-SAS HD connectors)
 
Front Panel
Buttons:
• Power On/Off button
• System Reset Button

LEDs:
• 2 Network Activity LEDs
• Fan Fail/System Over Heat LED
• HDD activity LED
• Power Status LED
• Unit Identification (UID) LED

System Cooling
Fans: 3x 8cm hot-swap redundant PWM cooling fans
2x 80mm rear hot-swap exhaust PWM fan
 
System Monitoring
Chassis intrusion switch
 
Operating Environment (System)
Operating Temperature Range:5°C ~ 35°C (41°F ~ 95°F)
Non-Operating Temperature Range:-40°C ~ 60°C (-40°F ~ 140°F)
Operating Relative Humidity Range:8% ~ 90% (non-condensing)
Non-Operating Relative Humidity Range:5% - 95% (non-condensing)
 
Power Supply
1280W Redundant High-efficiency Digital Power Supplies w/ PMBus 1.2
AC Input:

  • 1000W Output @ 100-140V, 8-12A, 50-60Hz
  • 1280W Output @ 180-240V, 6-8A, 50-60Hz
DC Output:
  • 1000W: +12V/83A; +5Vsb/4A
  • 1280W: +12V/106.7A, +5Vsb/4A

Certification:
  Platinum Certified
  [ Test Report ]
 
Regulatory (Power Supply)

Power Supply Safety / EMC:
  • USA - UL listed
  • Canada - CUL listed
  • Germany - TUV Certified
  • EN 60950/IEC 60950-Compliant
  • CB Report
  • CCC Certification