EW2750ZL Widescreen LCD Monitor

Boundless Views, Endless Sensation.

EW2750ZL, the 27” VA LED monitor offers an edge-to-edge slim bezel design that is ideal for high-quality borderless multimedia enjoyment. Furthermore, BenQ also incorporates its proprietary Eye-care technology and MHL connectivity to bring the notion of multimedia entertainment to a whole new level.

Manufacturer Part Number
EW2750ZL
EAN/UPC
0840046033583,840046033583
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color
Product Color: Black

Panel
Back Light Unit: LED
LCD Size: 27.0
Aspect Ratio: 16:9
Resolution (max.): 1920x1080
Display Area(mm): 597.60x336.20
Pixel Pitch (mm): 0.311
Brightness ( typ.): 300
Contrast ( typ. ): 3000:1
DCR (Dynamic Contrast Ratio) (typ.): 20M:1
Panel Type: AMVA+
Viewing Angle (L/R;U/D) (CR>=10): 178/178
Response Time(Tr+Tf) typ.: 12ms, 4ms (GtG)
Display Colors: 16.7Million
Color Gamut: 72% NTSC

Audio/Video Inputs/Outputs
Hor. Frequency (KHz): 30~83
Ver. Frequency (Hz): 50~76
Video Bandwidth (MHZ): 205
Input/Output Connector: D-sub/HDMI1.4 x 2 (MHL)
Speaker: 2W x2

Power
Power Supply (90~264 AC): Adapter
Power Consumption (Base on Energy star ): 27W
Power Consumption (On mode): 45W
Eco Mode: 28W
(Power saving mode): 0.5W
Power Consumption (Off mode): 0.5W

Dimensions & Weight
Dimensions(HxWxD mm): 458.5x613.8x194.9
Net Weight (kg): 4.3
Gross Weight (kg): 5.9

Special Features
Flicker-free Technology: Yes
Low Blue Light: Yes
Senseye: Senseye3
AMA: Yes
Windows® 7 Compatible: Yes
Windows® 8 Compatible: Yes
Windows® 8.1 Compatible: Yes
HDCP: Yes
Color Temperature: Reddish / Normal/ Bluish /user mode
OSD Language: 17 languages
Tilt (down/up): -5~20
Dynamic Power Saving (DPS): Yes
K Locker: Yes
Smart focus: Yes
DisplayPilot: Yes
Black Level: Yes
Super Resolution: Yes
Cinema mode: Yes

Regulations
TCO: 6.0
EnergyStar6.0: 6.0

Included Accessories
Signal Cable: VGA/MHL(1.8m)