Wireless 300N Range Extender

Supercharge your home Wi-Fi.
Boost the range of your home wireless network with the Manhattan Wireless 300N Range Extender. Designed specifically with today's most popular smartphones, tablets, ultramobile PCs and portable gaming systems in mind, the Wireless Range Extender extends your existing wireless network to eliminate dead spots and keep you connected throughout your entire home.

Easy to Install
The Wireless 300N Range Extender is easy to install — simply plug it into any electrical outlet, press the WPS button on the range extender and then press the WPS button on the back of your router.

Perfect for Streaming, Gaming and More
The Wireless Range Extender allows you to enjoy lag-free online streaming music, video and gaming on your smartphone, tablet or portable computer, as well as Wi-Fi enabled Smart TVs, gaming systems and Blu-ray players. Plus, built-in Wi-Fi Multimedia (WMM) regulates bandwidth and signal strength for optimum performance.

Reduce Mobile Data Use
Connecting to your home wireless network on your smartphone or tablet is a great way to reduce 3G/4G mobile data consumption. The Wireless Range Extender maximizes your home network to eliminate dead spots and improve overall signal fidelity, so you can keep your mobile data for when you need it most.

Security is Key
The Manhattan Wireless Range Extender works with your current home router's security encryption (WEP, WPA and WPA2) to help keep your network safe from prying eyes and Wi-Fi thieves.

Manufacturer Part Number
525756
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.11b (11 Mbps Wireless LAN)
  • IEEE 802.11g (54 Mbps Wireless LAN)
  • IEEE 802.11n (300 Mbps Wireless LAN)
General
  • LAN port: RJ45 10/100 Mbps data port
  • LAN port with Auto MDI/MDI-X
  • WPS button
  • Reset button
  • Flash memory: 16 MB
  • SDRAM: 128 MB
  • Certifications: FCC Class B, CE, RoHS
Wireless
  • Wireless frequency range: 2.400 – 2.4835 GHz
  • Modulation technologies:
    • 802.11b: Direct Sequence Spread Spectrum (DSSS): BPSK, QPSK, CCK
    • 802.11g: Orthogonal Frequency Division Multiplexing (OFDM): DSSS, BPSK, QPSK, CCK
    • 802.11n: Orthogonal Frequency Division Multiplexing (OFDM): DSSS, BPSK, QPSK, CCK
  • Data rates:
    • IEEE 802.11b (11 Mbps, 5.5 Mbps, 2 Mbps, 1 Mbps)
    • IEEE 802.11g (54 Mbps, 48 Mbps, 36 Mbps, 24 Mbps, 18 Mbps, 12 Mbps, 9 Mbps, 6 Mbps)
    • IEEE 802.11n (up to 300 Mbps)
  • Output power:
    • 802.11n: 14 dBm +/2 dBm (300 Mbps, 40 mW max.)
    • 802.11g: 14 dBm +/2 dBm (54 Mbps, 40 mW max.)
    • 802.11b: 17 dBm +/2 dBm (11 Mbps, 80 mW max.)
  • Receiver sensitivity:
    • 802.11n: -68 dBm
    • 802.11g: -70 dBm
    • 802.11b: -83 dBm
  • Wireless security:
    • WEP encryption (64/128 bit)
    • WPA TKIP
    • WPA2 AES
    • WPA2 mixed
  • Wireless operation modes:
    • Range extender (repeater)
    • Access Point
  • Antennas:
    • 2T2R MIMO mode (2 transmitters, 2 receivers)
    • 2 x 3 dBi integrated antennas
LEDs
  • Power
  • LAN
  • WLAN
  • WPS
Power
  • Internal power adapter: 5 VDC, 1.0 A
  • Power consumption: 2.3 watts max.
Environmental
  • Dimensions: 80 (L) x 53 (W) x 73 (H) [mm] / 3.15 (L) x 2.09 (W) x 2.87 (H) [in]
  • Weight: 0.1 kg (0.26 lb.)
  • Operating temperature: 0 – 40°C (32 – 104°F)
  • Operating humidity: 10 – 90% RH, non-condensing
  • Storage temperature: -10 – 70°C (14 – 158°F)
Package Contents
  • Wireless 300N Range Extender
  • Quick install guide
  • Installation CD
  • Ethernet Cat5 RJ45 cable: 1.0 m (3 ft.)