Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Display Specifications
Display size (diagonal): 27"
Panel active area: 23.53 x 13.24 in
Aspect ratio: 16:9
Native resolution: 1920 x 1080 @ 60 Hz
Resolutions supported:
- 1920 x 1080
- 1280 x 1024
- 1280 x 800
- 1440 x 900
- 1680 x 1050
- 1600 x 900
- 1280 x 720
- 1024 x 768
- 800 x 600
- 640 x 480
Pixel pitch: 0.311 mm
Brightness: 250 cd/m² 1
Contrast ratio: 1000:1 static
10000000:1 dynamic 1
View angle: 178° horizontal
178° vertical
Response time: 7 ms gray to gray 1
Product color: Black
Tilt and swivel angle: Tilt: -3 to -21°
Display features: Plug and Play
Anti-glare
User programmable
Language selection
On-screen controls
LED Backlights
Physical security: Security lock-ready (lock is sold separately)
ConnectivityInput connector: 1 DVI-D (with HDCP support)
1 VGA
1 HDMI (with HDCP support)
Ports: 1 audio input
Dimensions and weightWeight: 11.68 lb (5.3 kg)
(With stand)
Product dimensions without stand (W x D x H): 24.5 x 1.76 x 14.58 in (62.23 x 4.48 x 37.03 cm)
(Without stand)
Product dimensions with stand (W x D x H): 24.5 x 7.87 x 17.09 in (62.23 x 20 x 43.42 cm)
Power and operating requirementsPower:
- Input voltage: 100 to 240 VAC
Power consumption:
- 36 W (maximum)
- 24 W (typical)
- 0.45 W (standby)
Operating temperature range: 41 to 95°F
(5 to 35°C)
Operating humidity range: 20 to 80% RH
Energy efficiency: ENERGY STAR® certified
Environmental: Arsenic-free display glass
Mercury-free display backlighting
Low halogen 2
Certification and complianceCertifications and compliances:
- CE
- CB
- KC/KCC
- NOM
- PSB
- ICE
- TUV-S
- ISO 9241-307
- EAC
- UL
- CSA
- ISC
- CCC
- CEL
- CECP
- RCM
- VCCI
- FCC
- BSMI
- Vietnam MEPS
- Australian-New Zealand MEPS
- WEEE
- TUV-Baruarnt
- SmartWay Transport Partnership (NA)
What's includedWhat's in the box:
- Monitor
- AC power cord
- VGA cable
- CD with User Guide, warranty, drivers