Drive Bluetooth Audio Receiver

Hosa Drive is the best way to hook up your music anywhere and maintain control at all times. The Hosa Drive Bluetooth® Audio Receiver is designed to add wireless capabilities to a car audio system, mixing console, or other playback device.Features include:

  • Quick pairing for easy set-up of source devices
  • Built-in track buttons for control at playback system
  • Bluetooth 3.0 technology for improved speed and audio quality

Manufacturer Part Number
IBT-300
EAN/UPC
0728736058828,728736058828
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: IBT-300
Bluetooth Version: Bluetooth 3.0
Data Transfer Rate: Up to 24 Mbps
Stand-by Battery Life: Up to 3 days
In-use Battery Life: Up to 10 hour