RocketU 1322A HBA

USB 3.1 Performance Upgrade for Mac and PC Platforms

The RocketU 1322A allows you to add affordable, high-performance USB 3.1 connectivity to any PCIe-capable Mac and PC! The RocketU 1322A supports any industry standard USB 3.1,3.0 and 2.0 device – from high speed external SSD’s and hard drives to peripherals and input devices.

Ideal Companion for USB 3.1 Performance - Super-fast Dual USB 3.1 Connections

The RocketU 1322A’s dual USB 3.1 ports deliver the industry’s fastest USB connectivity. Experience the industry’s first end-to-end USB 3.1 performance solution by pairing the RocketU 1322A with HighPoint’s RocketStor 3122B Drive Docks to create the ultimate USB storage solution!

Type A USB Connectors for Maximum Compatibility

The RocketU 1322A utilizes USB Type-A connectors for maximum compatibility with all industry-standard USB 2.0, 3.0 and 3.1 peripherals including printers and scanners, storage, card readers and interface devices.

Manufacturer Part Number
RU1322A
EAN/UPC
0643653132218,643653132218
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Port: Two USB 3.1 Type-A Ports
Transfer Rate: 10Gb/s
Host Interface: PCIe 2.0 x4
Operating System: Windows, Linux, Mac OS X
Dimensions: 3.43” L x 2.68” H”
Warranty: Limited Warranty Period (parts): 1 Year
Limited Warranty Period (Labor): 1 Year
Return For Repair or Replacement Only