RocketStor 3122C Dock

The RocketStor 3112C is the perfect single-cable external storage solution for new MacBook Pro's and USB 3.1 capable laptop PC's. The Type-C connectors and rugged, lightweight construction are ideal for ideal for ultra-compact, portable computing applications that require quick access to high-speed SSD's and today's largest 8TB hard drives for backup or archiving purposes.

Single-Cable USB 3.1 Storage Solution!

The RocketStor 3112C is an ideal external storage solution for USB 3.1 Type-C capable PC or Mac. platforms, especially today's ultra-compact MacBook Pro's and Laptops. The two 2.5”/3.5” drive bays can support disks up to 8TB in size, and are powered by dedicated 6Gb/s SATA channels.

UASP Enabled: Maximizing the Performance Capability of USB Devices

UAS (USB Attached SCSI) is a computer protocol that is used to transfer data to and from USB storage devices. UAS offers maximized bandwidth utilization, and can handle multiple data transfer requests simultaneously, unlike the slower queue system of BOT (Bulk Only Transport), which only provides single-task commands - each task must complete before the next begins. USB connections working in UASP mode result in higher transfer speeds and lower CPU utilization.

User Friendly Plug and Play Installation

Setting up the RocketStor 3112C could not be easier. No Driver or Software is required - just plug in and power on! Each drive bay is Hot-Swap ready - your system will automatically recognize any disk you insert.

Compact and Easy to Use

A single RocketStor Storage Dock requires a minimal amount of physical workspace, yet is capable of supporting the fastest 6Gb/s SSD’s and ultra-high capacity 8TB hard drives. The open-topped, vertical device bays allow you to use any generation of 2.5” and 3.5” SATA SSD & hard drive, of any capacity and performance level. The true Plug & Play design allows you to add or remove any disk on the fly, at any time, risk free.

Smart Green Energy Saver

The RocketStor 3112C supports common Power Management features provided by Windows and OS X operating systems, such as Sleep Mode. The RocketStor 3112C and hosted drive will enter a low-power state when the operating system is in sleep mode, in order to conserve energy and maintain optimal efficiency.

Manufacturer Part Number
RS3112C
EAN/UPC
0643653311217,643653311217
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

USB Port: Single USB 3.1 Type-C Connector
Transfer Rate: Dedicated 10Gb/s per USB 3.1 Port
Drive Interface: Dedicated SATA 6Gb/s Channels
Drive Size: Up to 2x 3.5" or 2.5" SSD or HDD
Drive Capacity: Up to 8TB
Drive Compatibility: SATA-II and SATA-III
Operating System Support: Windows, Mac OS X, Linux
LED Indicator: Power& Active LED
Power Button: Power On /Off
Material: ABS Plastic
Power Supply: Input: AC100-240V / Output: DC +12V 4.17A
Warranty: Limited
Warranty period (parts): 1 Year
Limited Warranty period (Labor): 1 Year
Return For Repair or Replacement Only