RocketStor 3122B Dock

HighPoint is the first to deliver true, host to device USB 3.1 connectivity for Mac and PC platforms! Our industry leading per-port performance architecture is capable of delivering up to 10Gb/s transfer bandwidth for each connection, without sacrificing the everyday convenience we expect from our USB devices!

Dedicated USB 3.1 Storage Performance!

The RocketStor 3122B is the industry’s fastest USB 3.1 dual-bay storage dock, and is an ideal high-performance external storage solution for any USB 3.1 capable PC or Mac. The two 2.5”/3.5” drive bays can support disks up to 8TB in size, and are powered by dedicated USB 3.1 controllers and 6Gb/s SATA channels.

Simultaneous Access to Both 6Gb/s SATA Drive Bays

The RocketStor 3122B was designed to ensure maximum performance for each SATA SSD or hard drive. Each drive bay is powered by an independent SATA Channel to optimize the throughput of each USB 3.1 port. This ensures seamless transfers and no wait time – you are free to access both drive slots simultaneously with no loss in speed, anytime you need them.

UASP Enabled: Maximizing the Performance Capability of USB Devices

UAS (USB Attached SCSI) is a computer protocol that is used to transfer data to and from USB storage devices. UAS offers maximized bandwidth utilization, and can handle multiple data transfer requests simultaneously, unlike the slower queue system of BOT (Bulk Only Transport), which only provides single-task commands - each task must complete before the next begins. USB connections working in UASP mode result in higher transfer speeds and lower CPU utilization.

User Friendly Plug and Play Installation

Setting up the RocketStor 3122B could not be easier. No Driver or Software is required - just plug in and power on! Each drive bay is Hot-Swap ready - your system will automatically recognize any disk you insert.

Compact and Easy to Use

A single RocketStor Storage Dock requires a minimal amount of physical workspace, yet is capable of supporting the fastest 6Gb/s SSD’s and ultra-high capacity 8TB hard drives, simultaneously. The open-topped, vertical device bays allow you to use any generation of 2.5” and 3.5” SATA SSD & hard drive, of any capacity and performance level. The true Plug & Play design allows you to add or remove any disk on the fly, at any time, risk free.

Smart Green Energy Saver

The RocketStor 3122B supports common Power Management features provided by Windows and OS X operating systems, such as Sleep Mode. The RocketStor 3122B and hosted drive will enter a low-power state when the operating system is in sleep mode, in order to conserve energy and maintain optimal efficiency.

Manufacturer Part Number
RS3122B
EAN/UPC
0643653312214,643653312214
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

USB Port: Two USB 3.1 Type-B Ports
Transfer Rate: Dedicated 10Gb/s per USB 3.1 Port
Drive Interface: Dedicated SATA 6Gb/s per Bay
Drive Size: Up to 2x 3.5" or 2.5" SSD or HDD
Drive Capacity: Up to 8TB
Drive Compatibility: SATA-II and SATA-III
Operating System Support: Windows, Mac OS X, Linux
LED Indicator: Power& Active LED
Power Button: Power On /Off
Material: ABS Plastic
Power Supply: Input: AC100-240V / Output: DC +12V 4.17A
Warranty: Limited Warranty Period (parts): 1 Year
Limited Warranty Period (Labor): 1 Year
Return For Repair or Replacement Only