Category 6A (SD), 10 Gb/s UTP patch cord with TX6A™ 10Gig™ Modular Plugs on each end.
Note:
Std. Pkg. Qty.: 1
Performance Level: Category 6A/Class EA
Cable Type: U/UTP
Cable Color: Black
Length (ft.): 10.00
Length (m): 3.0
Flammability Rating: CM
Termination End 1: Modular Plug
Termination End 2: Modular Plug
Standards: PoE,PoE+
CE Compliant: Yes
Nominal Cable O.D. (In.): 0.24
Nominal Cable O.D. (mm): 6.1
Operating Temperature: 14°F to 140°F (-10°C to 60°C)
Storage Temperature: -40°F to 158°F (-40°C to 70°C)
UL5A Listed: -
Cable Length: Feet
Material: Copper
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000