SwingDrive USB Flash Drive

The SwingDrive™ USB Flash Drive allows you to take your files anywhere in the palm of your hand. Great for storing and transferring your MP3's, digital photos, games, spreadsheets, documents, presentations or any personal files from your computer. The USB 2.0 interface is blazing fast with speeds up to 40 times faster than USB 1.1 and storage capacities are available up to 32GB. This unique design has a protective aluminum cap that swings away from the USB connector for easy accessibility. The Mobile SwingDrive gives you the freedom to take your favorite files on the go without taking up space in your pocket.

Manufacturer Part Number
EPSW10/32GB-2.0
EAN/UPC
0845999010827,845999010827
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Host Interface:

  • USB 2.0 (Compatible with USB 1.1)
  • Universal Serial Bus 2.0/1.1 (USB2.0/1.1)
  • UHCI (Universal Host Controller Interface)
  • OHCI (Open Host Controller Interface)
Integrated USB Transceiver: Dynamic feedback control, stable slew rate, independent external loading

Power Supply:
  • None - Provided By USB Port (Low 3.3V)
  • Power Consumption
  • Operating Current: 70 mA maximum
Supported Operating Systems:
  • Windows ME
  • Windows 2000
  • Windows XP and Mac OS 9.0 and Higher
  • Windows 98SE (Driver Required)
Environment:
  • Operating Temperature: 0 to +70 °C
  • Storage Temperature: -20 to +80 °C
  • Relative Mumidity Operation : Commercial Value
  • Relative Humidity Storage : Commercial Value
LED:
  • Transmitting / Receiving Data : LED in Flashing Mode
  • Device is Connected and Inactive: LED is On
System Performance:
  • Data Retention : 10 Years (normal operation)
  • Read/Write Operation: 1,000,000 Times (normal operation)
  • Reading Speed: up to 16MB/sec.
  • Writing Speed: up to 10MB/sec.
Miscellaneous :
  • Dimensions: 16mm (Width) x 9mm (Height) x 55mm (Length)
  • Weight: 0.3 oz
  • Software Installation: None - USB Plug and Play Technology
  • Uninstall Procedures: None - Simply Unplug USB Flash Drive
  • Self-bootable : No
  • Storage Media : NAND or AG-AND Type Flash Memory