32GB USB Flash Drive

The GorillaDrive™ takes external USB flash drives to the next rugged level. Made from a durable silicon compound and a metal loop, it can take on the trials of everyday life. The extreme durability of GorillaDrive enables it to be pressure / impact, heat and water-resistant. Store and transfer files from work, school or at home with confidence that they will make the journey.

Manufacturer Part Number
EP-GDUSB3/32GB
EAN/UPC
0845999010643,845999010643
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Host Interface:

  • USB 2.0 (Compatible with USB 1.1)
  • Universal Serial Bus 2.0/1.1 (USB2.0/1.1)
  • UHCI (Universal Host Controller Interface)
Supported Operating Systems: Windows® 8, 7; Mac OS X®; Gaming Consoles (XBOX 360® & PS3™)

Environment:
  • Pressure / Impact Resistant:Up to 250 PSI
  • Heat Resistant:Up to 225°F
  • Water Resistant:Up to 65 Feet
Miscellaneous:
  • Dimensions :55.5 mm (H) x 20 mm (W) x 10 mm (D)
  • Weight : .60 oz
  • Software Installation :None - USB Plug and Play Technology
  • Uninstall Procedures: None - Simply Unplug USB Flash Drive