BHDBT-T-SI-4X2 HDBaseT HDMI over Cat5e/6/6a 4x2 Extender Matrix Transmitter

The BHDBT-T-SI-4X2 HDBaseT HDMI over Cat5e/6/6a 4x2 Extender Matrix Transmitter works in tandem with the Tripp Lite BHDBT-Series receiver in your HDBaseT installation to extend uncompressed HDMI video and audio, RS-232 serial and IR remote control signals. It features four HDMI input ports and two RJ45 output ports, letting you route any source to either display or the same source to both displays.Using a single Cat5e/6/6a cable, the BHDBT-T-SI-4X2 can extend an Ultra High Definition(UHD) 3840 x 2160(4K x 2K) signal up to 328 feet(100 m) or an HD 1920 x 1080(1080p) signal up to 500 feet(150 m). To further extend and expand your installation, you can insert up to five BHDBT-Series Extender Transceivers between the transmitter and receiver for a total range up to 3,000 feet with a monitor connected to each transceiver.** The sources connect to locking HDMI ports that prevent the cable from coming loose or undone, ensuring an intact signal.The BHDBT-T-SI-4X2 supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio, as well as 3D video, EDID and HDCP. Included mounting hardware lets you attach the unit to a wall, rack or pole. Sets up quickly with no software to download or install.

Manufacturer Part Number
BHDBT-T-SI-4X2
EAN/UPC
0037332187000,037332187000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

AC Adapter: Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 3A


PHYSICAL

Unit Dimensions (hwd / in.): 1.2 x 9.3 x 3.9
Included Mounting Accessories: Y
Color: Black
Unit Weight Details: 3.5lbs


ENVIRONMENTAL

Operating Temperature Range: 0 to 40 C (32 to 104 F)
Storage Temperature Range: -20 to 60 C (-4 to 140 F)
Relative Humidity: 20 to 90%


CONNECTIONS

Connector A: (4) HDMI (FEMALE)
Connector B: (2) RJ45 (FEMALE)
Connector C: (14) 3.5MM (FEMALE)
Ports: 6


CERTIFICATIONS

Approvals: CE, FCC, RoHS, REACH


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty