VGA to HDMI converter/adapter with audio eliminates costly computer upgrades by converting a VGA video signal for viewing on an HDMI projector, monitor or television. You can display a rich high-definition signal in your home audio/video setups, media presentations or digital signage using your analog source equipment. LED will indicate when the unit is properly connected and when it is transmitting video for quick reference. In addition to high-definition video resolutions up to 1080p, the unit supports 24-bit True Color (8 bits per channel) and video transfer rates of 6.75 Gbps (2.25 Gbps per channel). Universal design is compatible with all operating systems. Plug-and-play technology makes installation quick and simple, with no software or drivers to install. Hassle-free functionality does not require an external power supply for immediate use. Compact size is small enough to carry in your pocket, backpack or laptop bag for easy transportation.
Note:
INPUT
Cable Length (ft.): 0.5
Cable Length (in.): 6
Color: Black
Connector A: HD15 (MALE)
Connector B: USB A (MALE)
Connector C: HDMI (FEMALE)
Product Warranty Period (Worldwide): 1-year limited warranty
Product Warranty Period (U.S. & Canada): 1-year limited warranty