VGA with RCA Stereo Audio to HDMI Converter/Scaler

The P116-000-HDSC2 VGA with RCA Stereo Audio to HDMI Converter/Scaler saves you money on costly computer upgrades by converting and upscaling a VGA video signal for viewing on an HDMI display. The built-in scaler upgrades the VGA input signal, allowing you to display 720p or 1080p high-definition video in your home audio/video setups, media presentations or digital signage using your tried-and-true analog source equipment. The unit is ready to use right from the box with no software or drivers required.

Connect the unit’s female VGA video and RCA stereo audio ports to your computer and the female HDMI port to your HDMI projector, monitor or television (VGA video and RCA stereo cables sold separately). The unit automatically upscales the video signal to 720p. Toggle the display to 1080p by pressing the button on the unit. In addition to high-definition video resolutions up to 1080p, the P116-000-HDSC2 supports computer input video resolutions up to 1920 x 1440 (@ 60 Hz), which are scaled to 720p or 1080p on the display. It also supports HDMI bandwidth of 165 MHz (1.65 Gbps per channel) and 24-bit True Color (8 bits per channel).

Manufacturer Part Number
P116-000-HDSC2
EAN/UPC
0037332188342,037332188342
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

AC Adapter: Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 2A, 4 ft.


PHYSICAL

Shipping Dimensions (hwd / in.): 2.4 x 6.7 x 5
Shipping Weight (lbs.): 2
Unit Dimensions (hwd / in.): 1 x 3.5 x 2.8
Unit Weight (lbs.): 0.3
Color: Black


ENVIRONMENTAL

Operating Temperature Range: 32 to 158 F (0 to 70 C)
Storage Temperature Range: 14 to 176 F (-10 to 80 C)
Operating Humidity Range: 10 to 85% RH, Non-Condensing
Storage Humidity Range: 5 to 95% RH, Non-Condensing


CONNECTIONS

Connector A: HD15 (FEMALE); (2) RCA (FEMALE)
Connector B: HDMI (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty