BHDBT-R-SI-ER HDBaseT HDMI over Cat5e/6/6a Extender Receiver

The BHDBT-R-SI-ER HDBaseT Extender Receiver works in tandem with the Tripp Lite BHDBT-Series matrix transmitter in your HDBaseT installation to extend uncompressed HDMI video and audio, RS-232 serial and IR remote control signals.

Using a single Cat5e/6/6a cable, the BHDBT-R-SI-ER can extend a 1920 x 1080(1080p) signal up to 500 feet(150 m). To further extend and expand your installation, you can insert up to five BHDBT-TR-SI-ER Extender Transceivers between the receiver and transmitter for a total range up to 3,000 feet(1080p) with a monitor connected to each transceiver.

You can control RS-232 serial devices, such as touchscreen displays or scanners, at baud rates up to 115 Kbps. The 2-way IR Remote Control feature(@ 39 KHz) lets you also control your Blu-ray player using its remote when at the remote monitor and vice versa. The monitor connects to the rear locking HDMI port(ideal for use with Tripp Lite’s P569-006-LOCK High-Speed HDMI cables with locking connectors) that prevents the cable from coming loose or undone, ensuring an intact signal.

The BHDBT-R-SI-ER supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio, as well as 3D video, EDID and HDCP. Included mounting hardware lets you attach the receiver to a wall, rack or pole. Sets up quickly with no software to download or install.

Manufacturer Part Number
BHDBT-R-SI-ER
EAN/UPC
0037332187031,037332187031
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Full Specifications

OVERVIEW

Display Style: Extender
Cable Type: HDMI; UTP (Cat5, Cat5e, Cat6, Cat6a)


PHYSICAL

Unit Dimensions (hwd / in.): 1.1 x 4.5 x 2.5
Included Mounting Accessories: Y
Color: Black
Unit Weight Details: 0.55lbs


ENVIRONMENTAL

Operating Temperature Range: 0 to 40 C (32 to 104 F)
Storage Temperature Range: -20 to 60 C (-4 to 140 F)
Relative Humidity: 20 to 90%


CONNECTIONS

Connector A: HDMI (FEMALE)
Connector B: RJ45 (FEMALE)
Ports: 1


SPECIAL FEATURES

Chromebook Compatible: Yes


CERTIFICATIONS

Approvals: CE, FCC, RoHS, REACH


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty