BLOK iPad Air 2 Case

BOLDLY SAFE AND SIMPLE

Protective iPad Shell designed for everyday adventures


Minimal design, maximum protection

At less than six ounces you’ll almost forget it’s there. That is, until you accidentally drop it. Drops are when BLOK Shell shows off its strength.

You’ll hardly know your iPad® is in a frame. BLOK Shell offers shock-absorbing protection with minimal bulk.

Drop protection

It’s inevitable; your iPad drops. BLOK Shell protects your iPad from drops as high as six feet, even onto concrete.

Square corners

A rigid shell and absorbent polymers are designed to work together, dispersing and absorbing the force of impact. The weakest part of your iPad is the strongest part of its case.

In the same way that running shoes absorb the pounding force of the ground, the square corners of BLOK Shell protect your iPad.

Screen protection

Block Shell comes with a screen protector to minimize scratches.

Easy-access ports

Headphone and charger ports, power and volume buttons are all part of your iPad experience. BLOK Shell lets you access these easily.

Manufacturer Part Number
939-001253
EAN/UPC
0097855114358,097855114358
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

Platform:

iPad Air 2 or iPad mini, 2,3

Warranty Information

1-Year Limited Hardware Warranty


Package Contents

  • BLOK Protective Shell
  • Screen Protector
  • Documentation


Dimensions

For iPad Air 2:


Height: 9.86 in (250.4 mm)
Width: 7.08 in (179.9 mm)
Depth: 0.42 in (10.7 mm)
Weight: 5.82 oz (165 g)


Technical Specifications

Water Repellant: No
Sleep/Wake Magnet: No
Closing Magnet: No
Camera Hole: Yes