BLOK Protective Keyboard Case for iPad Air 2

BOLDLY SAFE AND VERSSTILE

Work, play, and go with the BLOK keyboard case

VersatileBluetooth keyboard

BLOK Keyboard Case has it all: the frame, detachable keyboard, any-angle stand and cover. A Bluetooth® wireless connection makes it portable and easily detachable. Use it like a laptop or detach it for a stand-alone keyboard. Then take the keyboard with you or leave it at home.

Life is more than sitting at a desk. BLOK Keyboard Case adjusts to the endless ways you use your iPad—on your lap, on a plane, or in your hands.

Manufacturer Part Number
920-007417
EAN/UPC
0097855114518,097855114518
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements Platform:: iPad Air 2
Warranty Information

1-Year Limited Hardware Warranty

Package Contents

  • BLOK Protective Keyboard Case
  • Documentation 


Part Number

  • PN 920-007417 Black
  • PN 920-007419 Teal/Blue
  • PN 920-007418 Red/Violet

Dimensions Height: 9.9 in (251.4 mm)
Width: 7.26 in (184.5 mm)
Depth: 0.87 in (22 mm)
Weight: 22.75 oz (645 g)

Technical Specifications

Connection Type: Bluetooth
Water Repellant: Yes
Sleep/Wake Magnet: Yes
Closing Magnet: Yes
Camera Hole: Yes
Viewing Positions: 20-70 degrees
Magnetic Hinge: Yes
Indicator Lights (LED): Yes
Special Keys: Extra function row
Connect/Power: On/off switch
Battery Details: 2 cells-CR2032 Battery
Battery Life 4 years*