Juke – Virtual 7.1 + USB Stereo Soundcard & Headset Adapter

The ROCCAT® Juke Virtual 7.1 + USB Stereo Soundcard & Headset Adapter; the gaming-grade sound card that brings your stereo headset to the next level. Delivering premium quality virtual 7.1 surround sound, the Juke takes the form of a USB sound card compatible with a wide range of stereo gaming headset on the market.

GAMING GRADE AUDIO

The Juke’s impressive virtual 7.1 technology transforms your ordinary stereo headset’s audio, immersing you in a surround sound world in which you can hear the click of a reload, to the rustle of grass and pinpoint its exact location, so you can take your enemy out before they take you out.

EXTENDED COMPATIBILITY

In addition to the Juke’s outstanding audio playback quality, the Juke is highly compatible. Some competitors offer virtual surround sound solutions that only work when you use their products. Not us. The Juke works fantastically with just about every stereo gaming headset on the market, so it’s as simple as plugging it in, installing the driver, and you’re good to go.

COMPREHENSIVE SOFTWARE SUITE

The Juke’s feature-laden software suite enhances the sound card’s performance and lets you align each 7.1 surround sound speaker individually, for audiophiles who are serious about customization. With a low memory footprint, the driver software allows extensive refinements, so you can tweak your sound and set up your equalizer exactly to your specifications. 

Manufacturer Part Number
ROC-14-110
EAN/UPC
4250288147324
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Sampling Rate:
48K/44,1KHz
Connection:
USB
Jacks:
2 × 3.5mm
Max. height/length:
27mm/250mm

Dimensions / Weight
Width 27.4cm, Height 2.9cm, Length 1.2cm, Weight 26g

System requirements
Windows® 10, Windows® 8.1 64 Bit, Windows® 8.1 32 Bit, Windows® 8 64 Bit, Windows® 8 32 Bit, Windows® 7 64 Bit, Windows® 7 32 Bit, Windows® Vista 64 Bit, Windows® Vista 32 Bit, Windows® XP 32 Bit
Internet connection for driver installation
USB 2.0 Port