Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor Help Me Choose
- Intel® Core™ i7 (4790, 4770)
- Intel® Core™ i5 (4690, 4590, 4670, 4570)
- Intel® Core™ i3 (4160, 4150, 4130)
Operating System
- Windows® 7 Professional 32 bit (English)
- Windows® 7 Professional 64 bit (English)
- Windows 8.1 (64Bit) English
- Windows 8.1 Pro (64Bit) English
- Windows 8.1 Pro, 64-bit, English, National Academic LOE Required (EMRP)
- Windows 7 Professional, English, 64bit (includes Windows 8.1 Pro 64bit License and Media)
- Windows 7 Professional, English, 32bit (includes Windows 8.1 Pro 64bit License and Media)
- Ubuntu Linux 12.04
- Windows® 7 Ultimate 32bit - Embedded
- No OS, Designed for Dell Wyse Cloud DT
- Windows® 7 Ultimate 64bit - Embedded
Memory
- 2GB (1x2GB) 1600MHz DDR3 Non-ECC
- 4GB (2x2GB) 1600MHz DDR3 Non-ECC
- 4GB (1x4GB) 1600MHz DDR3 Non-ECC
- 8GB (2x4GB) 1600MHz DDR3 Non-ECC
- 16GB (2x8GB) 1600MHz DDR3 Non-ECC
- 16GB (4x4GB) 1600MHz DDR3 Non-ECC
- 32GB (4x8GB) 1600MHz DDR3 Non-ECC
Chipset
- Intel® Q87 Express Chipset
Video Card
- No selection
- Intel Integrated Graphics, Dell OptiPlex
- AMD Radeon R5 240, 1GB, Full Height (DP and DVI-I)
- AMD Radeon 2GB R7 250,Full Height, (DP and DVI-I)
- Dual 1G AMD Radeon R5-240 Graphics, w/DP&DVI Port, Full Height
- nVIDIA GeForce GTX 745 4GB DDR3, Full height
Hard Drive
- Up to 1000GB3 SATA hard drive (7200RPM)
- Up to 500GB3 Solid State Hybrid hard drive (5400RPM)
- Up to 256GB3 Solid State Drive SATA hard drive
Optical Drive
- Supports optional optical disc drives and media card reader options (MT Only)
Connectivity
- Integrated Intel® I217LM Ethernet LAN 10/100/1000; supports optional PCIe 10/100/1000 network card, optional wireless 802.11n card
Note, the integrated Intel connection is required to support Intel® vPro™ Technology
Security
- Trusted Platform Module4 (TPM) 1.2, Dell Data Protection|SecurityTools, Dell Data Protection|Encryption, Chassis lock slot support, optional Chassis Intrusion Switch, Setup/BIOS Password, I/O Interface Security, optional Smart Card keyboards, Intel® Trusted Execution Technology, Intel® Identity Protection Technology, Intel® Ant-Theft Technology, KACE Security, Dell Secure Works, BIOS support for optional Computrace5
Systems Management
- Intel® vPro Technology (iAMT 9.0) ) including Dell unique vPro extensions; Intel® Standard Manageability; No Out of Band Systems Management
Warranty
- Limited Hardware Warranty6; Standard 3-year Next Business Day On Site Service after Remote Diagnosis7 (3-3-3); Optional 3-year Dell ProSupport™ for IT; 4 year and 5 year service and support options8
Chassis
- Minitower (MT)
Dimensions (H x W x D) Inches/(cm) : 14.2 x 6.9 x 16.4 /(36.0 x 17.5 x 41.7)
Min. Weight (lbs/kg) : 20.68 / 9.4
Number of Bays : 2 internal 3.5”
2 external 5.25”
Expansion Slots : 1 full height PCIe x16
1 full height PCIe x16 (wired x 4)
1 full height PCIe x1
1 full height PCI
Power Supply9 Unit (PSU) : Standard 290W PSU Active PFC or optional 290W up to 90% Efficient PSU (80 PLUS Gold); ENERGY STAR 5.2 compliant, Active PFC
Small Form Factor (SFF)
Dimensions (H x W x D) Inches/(cm) : 11.4 x 3.7 x 12.3 /(29.0 x 9.3 x 31.2)
Min. Weight (lbs/kg) : 13.2 /6.0
Number of Bays : 1 internal 3.5”
1 external 5.25” (slimline)
Expansion Slots : PCIe x16
PCIe x16 wired as x4
Power Supply Unit (PSU) : Standard 255W PSU Active PFC or optional 255W up to 90% Efficient PSU (80 PLUS Gold); ENERGY STAR 5.2 compliant, Active PFC
Ultra Small Form Factor (USFF)
Dimensions (H x W x D) Inches/(cm) : 9.3 x 2.6 x 9.4 /(23.7 x 6.5 x 24.0)
Min. Weight (lbs/kg) : 7.26 / 3.3
Number of Bays : 1 internal 2.5”
1 external 5.25” (slimline)
Expansion Slots : 1 miniPCIe connector
Power Supply9 Unit (PSU) : 200W up to 90% Efficient PSU (80 PLUS Gold); ENERGY STAR 5.2 compliant, Active PFC
I/O Ports
4 External USB 3.0 ports (2 front, 2 rear) and 6 External USB 2.0 ports (2 front, 4 rear, except USFF – 4 rear only) and 2 Internal USB 2.0 (MT only); 1 RJ-45; 1 Serial; 1 VGA; 2 DisplayPort; 2 PS/2 (MT/SFF only); 2 Line-in (stereo/microphone), 2 Line-out (headphone/speaker)
Peripherals Options10
Monitors:
Dell Entry Standard and Widescreen Flat Panel Analog:
Dell E1713S, E1913S, E1913, E1912H, E2013H, E2213H
Dell Professional Digital Standard and Widescreen Flat Panel:
Dell P1913S, P1913. P2012H, P2212H, P2312H
Keyboards: Dell USB Entry Keyboard, Dell Multimedia Pro Keyboard, Dell Smart Card Keyboard
Mouse: Dell USB Optical Mouse, Dell Laser Mouse
Audio Speakers: Internal Dell Business audio speaker, Dell AX210 2.0 Desktop Speakers and Dell AX510 Sound Bar Speakers
Regulatory
Environmental Standards (eco-labels): ENERGY STAR 5.2, EPEAT Registered
11, CECP, WEEE, Japan Energy Law, South Korea E-standby, South Korea Eco-label (for SFF/USFF only), EU RoHS, China RoHS
Other Environmental Options: Carbon Off-set; Asset Resale and Recovery Service.
USFF BFR/PVC Free
12