The TM-L90 liner-free compatible label printer delivers all the features you need to print "stay stuck" labels quickly and easily. It prints labels at a speed of up to 90mm/second and receipts at up to 170mm/second at a crisp 203 x 203 dpi, supports variable length label output and accepts label rolls up to 4” in diameter. It is approved for use with the NCR Sticky Media™.
Note:
Printer
Print method
Thermal line printing
Print speed
170mm/sec (thermal receipt); 90mm/sec (label media)
Print resolution
203 x 203 dpi
Print font
Font (A/B)
40mm: 12 x 24, 7 x 17 / 9 x 17, 7 x 17
80mm: TM-T88 compatible mode 13 x 24 / 10 x 17;
TM-L90 compatible mode 12 x 24 / 9 x 17
Column capacity
64/48 columns
Character size
1.13 x 2.13 / 1.5 x 3.0 / 1.0 x 2.0mm (W x H)
Character set
95 Alphanumeric, 37 International, 128 x 11 Graphic
Barcode
UPC-A, UPC-E, JAN8 (EAN), JAN13 (EAN), ITF,
CODE39, CODE93, CODE128, CODABAR, PDF417,
MAXICODE, QR CODE
Paper width
40mm or 80mm
Paper diameter
4" (102mm)
Media thickness
2 mil to 8 mil, depending on media type
Reliability
MTBF
360,000 hours
MCBF
70 million lines (receipts), 35 million lines (labels)
Autocutter
2 million cuts (receipts), 1 million cuts (labels)
General information
Interfaces
Universal Interface Board (UIB); provides access to
connections for Serial, Parallel, USB, Ethernet, Powered
USB, Wireless
Data buffer
4K or 45 bytes
Power
24 VDC±7%
Power consumption
Approx. 1.7A (mean)
D.K.D. function
2 drawers
Overall dimensions
203(H) x 140(W) x 148(D)mm (8.0" x 5.5" x 5.8")
Mass
Approx. 1.9 kg (4.18 lbs)
Color
Epson Dark Gray (EDG), Epson Cool White (ECW)
Factory options
PS-180 AC adaptor, paper roll spacer
Operating systems
Microsoft® Windows® 7, Vista, XP
Environmental standards WEEE, RoHS compliant
EMI standards
VCCI class A, CE marking, Canada EMI, AS/NZS
3548
Safety standards
UL, CSA, TÜV (EN60950)
Font emulation
TM-T88 series (180 dpi), Ithaca (203 dpi) font
emulation available
Warranty
One-year limited warranty
Ordering information*
Product Features Model Number
TM-L90-E03 Ethernet, EDG** C31C412A8461
TM-L90-P02 Parallel, EDG** C31C414A8931
TM-L90-S01 Serial RS232, EDG** C31C414A8911
TM-L90-U04 Powered USB, EDG** C31C414A8891
TM-L90 ECW, No UIB Interface** C31C412601
NCR Sticky MediaTM, 40mm*** 9023-1055
NCR Sticky MediaTM, 80mm*** 9023-0839
*Contact your Epson representative for additional models.
**Includes AC adapter (PS-180-343)
***For NCR Sticky MediaTM, visit http://www.ncr.com
Packaging specifications
Single box dimensions (L x W x H) 10.11” x 7.59” x 9.48”/257 x 193 x 241 (mm)
Units per pallet: AIR 6 units per layer, 5 layers = 30 units (pallet weight = 339kg)
Units per pallet: OCEAN 6 units per layer, 7 layers = 42 units (pallet weight = 466kg)