128GB SDXC Class10 UHS-I 45MB/s Read Flash Card

It’s easy to find the Flash memory, USB drives and accessories to maximise your mobile device. Kingston Flash memory products feature fast speeds, large capacities and impressive performance. Kingston Flash memory – it’s for you

Manufacturer Part Number
SD10VG2/128GB
EAN/UPC
0740617243567,740617243567
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Capacities: 16GB, 32GB, 64GB, 128GB
  • Performance: 45MB/s read, ultra high-speed bus I (UHS-I)
  • Dimensions: 0.94” x 1.25” x 0.08” (24mm x 32mm x 2.1mm)
  • File Format: FAT32 (SDHC 16GB-32GB); exFAT (SDXC 64GB-128GB
  • Operating Temperature: -13°F to 185°F (-25°C to 85°C)
  • Storage Temperature: -40°F to 185°F (-40°C to 85°C)
  • Voltage: 3.3v
  • Warranty: Lifetime