SW-504 Industrial Unmanaged Ethernet Switch 4 Ports

Industrial Ethernet 4 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications.

Manufacturer Part Number
SW-504-X20M
EAN/UPC
0837324003772,837324003772
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Power

  • Power Input: Redundant DC Dual Power Inputs, reverse polarity protected +5 VDC to +30VDC
General
  • Storage Temperature: -40 °C to +85 °C / -40 °F to +185 °F
  • Power Consumption: 1.1 Watts Max : 220 mAmps@+5VDC/36mAmps@+30VDC
  • Product Weight: 0.123 kg, 4.34 ounces
  • Product Dimensions: 115x88x22 mm, 4.5x3.5x0.9 inches
  • Packaged Weight: 0.168 kg, 5.93 ounces
  • Packaged Dimensions: 150x150x50 mm, 5.9x5.9x2.0 inches
  • GTIN (barcode): 837324009873
Interface
  • Ethernet: Ethernet Interface takes advantage of a companies pre-existing infrastructure, allowing you to connect to your Brainboxes device over the local network, or from across the world.