ZŪM Stereo 3.5 and USB Headset

Designed for high-demand use, this universal headset features a 3.5mm plug and USB adapter to connect to tablets, smart phones and computers. Powerful, 40mm speakers provide a crisp, high-quality experience with excellent bass for every call. Noise-canceling microphone filters ambient noise around you to ensure your voice will be heard for clear, more natural conversations. Easy-to-use inline controls put you in charge of your sound experience for quick, simple adjustments. And with plug-and-play technology, just plug the headset in, and it's ready to use with no special software or drivers. Headset is compatible with all Windows, Mac and Linux systems.

Manufacturer Part Number
ZUM3500
EAN/UPC
0641676227508,641676227508,0800807320239,800807320239
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES

  • Powerful 40mm speakers for top quality sound
  • The 3.5mm plug supports iOS and Android tablets
  • For tablets, smart phones and computers
  • Excellent Bass performance
  • Binaural for full stereo effect
  • Plug-and-Play, no drivers
  • Noise canceling microphone
  • USB adapter included
  • Skype compatible (not LYNC compatible)
TECHNICAL SPECIFICATIONS
  • Sensitivity: 116dB ±3dB (3mW/1CM)
  • Microphone Sensitivity: -47dB (0dB=1V/Pa)
  • Microphone Frequency Range: 100~10,000Hz
  • Speaker size: 1.57" (40mm) Diam
  • Speaker Impedance: 32Ω ± 15%
  • Frequency Response: 140–20,000Hz
  • Microphone Impedance: 2200Ω
  • USB Data Resolution: 16 bit
PHYSICAL SPECIFICATIONS
  • Dimensions: 6.5" x 5.3"x 2.1" (16.5 x 13.5 x 5.5cm)
  • External Microphone dimension: .23" x .2" (6 x 5mm)
  • Weight: 100g
  • Cord Length: 5' (1.5m) normal, 9.8' (3m) extended
CONTROLS
  • Volume UP/DOWN
  • Microphone ON/OFF
PACKAGING
  • Type: Retail Clamshell Container
  • Dimensions: 7.5" x 10" x 2" (190 x 254 x 51mm)