ZŪM UC1 Headset

Comfort and Durability

Call center tested, for durability. The hexagon-shape enhanced structural design gives maximum strength against bending and physical damage. Designed for extensive use, the large speaker chambers cover most ear sizes comfortably.

Manufacturer Part Number
ZUMUC1
EAN/UPC
0641676229212,641676229212
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES

Over-the-Head Monaural
Powerful 40mm speakers for top quality sound
Durable structural design
Large, comfortable ear pads
Bendable microphone arm for infinite adjustments
The 5 Watt speaker can generate volume up to 90dB
Noise canceling microphone
Acoustic shock protection
UC compatible: LYNC, Avaya, Cisco, IBM and more

TECHNICAL SPECIFICATIONS

Speaker size: 1.57” (40mm) Diam
Sensitivity: 97dB ± 3dB (SPL/100mV@1K Hz)
Microphone Sensitivity: -61dB ± 3dB
Impedance: 160Ω ± 20%
Frequency Response: 200–5000Hz

PHYSICAL SPECIFICATIONS

Dimensions: 8" x 6.67"x 2.4" (20cm x17cm x 6cm)
External Microphone dimension: .23” x .2” (6 x 5mm)
Weight: 50g
Cord Length: 5’ (1.5m) normal, 9.8’ (3m) extended

CONTROLS

Volume UP/DOWN
Microphone ON/OFF

PACKAGING

Type: Retail Clamshell Container
Dimensions: 7.5” x 10” x 2” (190 x 254 x 51mm)