M510DC SATA SSD

Optimized for Read-Heavy, Write-Light Workloads

The read-heavy demands of data center appliances, content delivery networks, virtual desktop infrastructures, and databases using business intelligence and decision support systems (BI/DSS) are the target markets for Micron’s M510DC SATA enterprise SSD.

The M510DC’s robust features, extended endurance, and competitive price point are ideal for sequential workloads with large block transfer sizes. The M510DC’s optional TCG Enterprise-level data encryption also provides superior data security without sacrificing performance.

Get the solid performance you need from an SSD specifically designed for demanding 24/7 enterprise workloads, along with the world-class support and proven quality and reliability that can only be offered by a truly vertically integrated SSD supplier.

KEY BENEFITS

Balanced Total Cost of Ownership
Provides best alignment of features for cost-conscious data center customers who value performance, power efficiency, and reliability.

Optimized Performance
Addresses the growing needs of read-centric, high-capacity platforms while maintaining high levels of random write performance and endurance.

High Reliability, Quality and TCG Enterprise Encryption
Protects mission-critical data with hardware-based encryption, implemented on drive that has been purpose-built by a trusted NAND manufacturer and validated by key OEMs.

Best-in-Class Endurance
Offers class-leading write endurance for superior drive life in mixed-workload and virtualized environments.

Increased Power Efficiency
Combines low average power consumption and optimized performance to provide the high level of power efficiency that data center customers require.

XPERT Firmware Features
Provides architectural enhancements, including data path protection, encryption, adaptive thermal monitoring and power loss protection, that are designed to greatly improve SSD performance,drive life and reliability.

Manufacturer Part Number
MTFDDAK480MBP-1AN1ZABYY
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity1
120GB, 240GB, 480GB, 800GB, 960GB
Interface
SATA 6 Gb/s
Sequential read/write
performance2
120GB: 420/170 MB/s
240GB: 420/290 MB/s
480GB: 420/380 MB/s
800GB: 420/380 MB/s
960GB: 420/380 MB/s
Random read/write
performance3
120GB: 63,000/12,000 IOPS
240GB: 63,000/18,000 IOPS
480GB: 63,000/23,000 IOPS
800GB: 65,000/30,000 IOPS
960GB: 65,000/10,500 IOPS
Endurance4
Up to 2 drive fills/day
(1 drive fill/day 960GB)
READ/WRITE latency
0.5ms/3.0ms
Active power
consumption (MAX)
120GB, 240GB, 480GB: <6.0W (TYP)
800GB, 960GB: <6.3W (TYP)
Active power
consumption (AVG)
1.5W
Idle/standby/sleep power consumption
1.2W
Operating temp
0°C to 70°C
Dimensions
69.85 x 100.45 x 7mm
Extended Features
eXtended Performance and Enhanced
Reliability Technology (XPERT)
suite of enterprise performance and
advanced data protection algorithms