Micron’s M510DC solid state drive (SSD) uses a single-chip controller with a SATA interface on the system side and n-channels of Micron NAND Flash internally. Packaged in an HDD replacement enclosure, the SSD integrates easily in existing storage infrastructures.
The M510DC is designed to support and manage the needs of enterprise platforms that utilize high IOPs traffic previously supported solely by SLC solutions, it provides the performance, endurance, and data integrity required by these growing environments.
Note:
Product Name: M510DC
Capacity: 120GB
MT/s: 6.0 Gb/s
Voltage: 5V
READ: 420 MB/s
WRITE: 170 MB/s
Part Status: Production
Package: 2.5 SSD
Op Temp: 0C to +70C
Interface: SATA